Leader Global Technologies Compressed Fiber Sheets / Rubberbonded Fiber Jointing Sheets 940

Description
Style 940 is a high-tensile, compressed SBR/aramid reinforced fiber sheet. 940 is a great general-purpose material that offers extras such as suitability for use as extremely large gaskets and pads, small, thin, intricate gaskets, or dielectric materials. Because of the high tensile strength and flexibility, 940 can be cut to exact dimensions without causing ragged edges or undue stress or wear on metal edge dies and gasket cutting equipment. This flexibility also enables the gasket to be cut into large or small intricate gasket without concern for breakage during fabrication or installation. Electrical Resistance: 150,000 megohms at 1/16″ thick and 300,000 megohms at 1/8″ thick. Description: Red in color and manufactured using SBR/aramid fiber. Product Data MSDS Key Features: High Tensile Strength High Dielectric Strength Advantages: Because of the high tensile strength and flexibility 940 can be cut to exact dimensions without causing ragged edges or undue stress or wear on metal edge dies and gasket cutting equipment. Operating Limits** & Specifications Max Pressure Rating (psi). 1000 Max Temp. Limit (°F) 600 Max Contin. Temp. Limit (°F) 400 Max P x T 350,000 m value 5.2 y value (psi) 3600 ASTM F36 Compressibility (%) 7 â€" 17 ASTM F36 Recovery (% min) 40 ASTM F37 Sealability (ml/min) Sg = 1000 psi = 30 0.04 BS 7531 Gas Leakage (ml/min) <1.0 ASTM F38 Creep Relaxation (%) 21 BS 7531 Residual Stress (mpa) 17 ASTM F146 Fuel B @ 70 â€" 85 °F Thickness Increase (%) 10 â€" 25 IRM 903 @ 300 °F Thickness Increase (%) 15 â€" 35 ASTM Fuel B @ 70 â€" 85 °F Weight Increase (%) 20 max. ASTM F152 Average Tensile (psi) 2300 ASTM D149 dielectric strength 20 Kv Density (g/cm³) 1.20 Rubber Binder Color NBR Off â€" Red Note: ASTM properties based on 1/16″ sheet thickness except ASTM F38, which is based on 1/32″ sheet thickness. This is a general guide only and should not be the sole means of accepting or rejecting this material. The data listed here falls within the normal range of product properties but should not be used to establish specification limits nor used alone as the basis of design. Applications: Designed to withstand exposure to hot or cold water, air and some mild acids. 940 sheet gasket is well suited for general industrial applications and specific service in the chemical process, pulp & paper and power generation industries. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.
Description
Style 940 is a high-tensile, compressed SBR/aramid reinforced fiber sheet. 940 is a great general-purpose material that offers extras such as suitability for use as extremely large gaskets and pads, small, thin, intricate gaskets, or dielectric materials. Because of the high tensile strength and flexibility, 940 can be cut to exact dimensions without causing ragged edges or undue stress or wear on metal edge dies and gasket cutting equipment. This flexibility also enables the gasket to be cut into large or small intricate gasket without concern for breakage during fabrication or installation. Electrical Resistance: 150,000 megohms at 1/16″ thick and 300,000 megohms at 1/8″ thick. Description: Red in color and manufactured using SBR/aramid fiber. Product Data MSDS Key Features: High Tensile Strength High Dielectric Strength Advantages: Because of the high tensile strength and flexibility 940 can be cut to exact dimensions without causing ragged edges or undue stress or wear on metal edge dies and gasket cutting equipment. Operating Limits** & Specifications Max Pressure Rating (psi). 1000 Max Temp. Limit (°F) 600 Max Contin. Temp. Limit (°F) 400 Max P x T 350,000 m value 5.2 y value (psi) 3600 ASTM F36 Compressibility (%) 7 â€" 17 ASTM F36 Recovery (% min) 40 ASTM F37 Sealability (ml/min) Sg = 1000 psi = 30 0.04 BS 7531 Gas Leakage (ml/min) <1.0 ASTM F38 Creep Relaxation (%) 21 BS 7531 Residual Stress (mpa) 17 ASTM F146 Fuel B @ 70 â€" 85 °F Thickness Increase (%) 10 â€" 25 IRM 903 @ 300 °F Thickness Increase (%) 15 â€" 35 ASTM Fuel B @ 70 â€" 85 °F Weight Increase (%) 20 max. ASTM F152 Average Tensile (psi) 2300 ASTM D149 dielectric strength 20 Kv Density (g/cm³) 1.20 Rubber Binder Color NBR Off â€" Red Note: ASTM properties based on 1/16″ sheet thickness except ASTM F38, which is based on 1/32″ sheet thickness. This is a general guide only and should not be the sole means of accepting or rejecting this material. The data listed here falls within the normal range of product properties but should not be used to establish specification limits nor used alone as the basis of design. Applications: Designed to withstand exposure to hot or cold water, air and some mild acids. 940 sheet gasket is well suited for general industrial applications and specific service in the chemical process, pulp & paper and power generation industries. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.

Suppliers

Company
Product
Description
Supplier Links
Compressed Fiber Sheets / Rubberbonded Fiber Jointing Sheets - 940 - Leader Global Technologies
Deer Park, TX, USA
Compressed Fiber Sheets / Rubberbonded Fiber Jointing Sheets
940
Compressed Fiber Sheets / Rubberbonded Fiber Jointing Sheets 940
Style 940 is a high-tensile, compressed SBR/aramid reinforced fiber sheet. 940 is a great general-purpose material that offers extras such as suitability for use as extremely large gaskets and pads, small, thin, intricate gaskets, or dielectric materials. Because of the high tensile strength and flexibility, 940 can be cut to exact dimensions without causing ragged edges or undue stress or wear on metal edge dies and gasket cutting equipment. This flexibility also enables the gasket to be cut into large or small intricate gasket without concern for breakage during fabrication or installation. Electrical Resistance: 150,000 megohms at 1/16″ thick and 300,000 megohms at 1/8″ thick. Description: Red in color and manufactured using SBR/aramid fiber. Product Data MSDS Key Features: High Tensile Strength High Dielectric Strength Advantages: Because of the high tensile strength and flexibility 940 can be cut to exact dimensions without causing ragged edges or undue stress or wear on metal edge dies and gasket cutting equipment. Operating Limits** & Specifications Max Pressure Rating (psi). 1000 Max Temp. Limit (°F) 600 Max Contin. Temp. Limit (°F) 400 Max P x T 350,000 m value 5.2 y value (psi) 3600 ASTM F36 Compressibility (%) 7 â€" 17 ASTM F36 Recovery (% min) 40 ASTM F37 Sealability (ml/min) Sg = 1000 psi = 30 0.04 BS 7531 Gas Leakage (ml/min) <1.0 ASTM F38 Creep Relaxation (%) 21 BS 7531 Residual Stress (mpa) 17 ASTM F146 Fuel B @ 70 â€" 85 °F Thickness Increase (%) 10 â€" 25 IRM 903 @ 300 °F Thickness Increase (%) 15 â€" 35 ASTM Fuel B @ 70 â€" 85 °F Weight Increase (%) 20 max. ASTM F152 Average Tensile (psi) 2300 ASTM D149 dielectric strength 20 Kv Density (g/cm³) 1.20 Rubber Binder Color NBR Off â€" Red Note: ASTM properties based on 1/16″ sheet thickness except ASTM F38, which is based on 1/32″ sheet thickness. This is a general guide only and should not be the sole means of accepting or rejecting this material. The data listed here falls within the normal range of product properties but should not be used to establish specification limits nor used alone as the basis of design. Applications: Designed to withstand exposure to hot or cold water, air and some mild acids. 940 sheet gasket is well suited for general industrial applications and specific service in the chemical process, pulp & paper and power generation industries. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.

Style 940 is a high-tensile, compressed SBR/aramid reinforced fiber sheet. 940 is a great general-purpose material that offers extras such as suitability for use as extremely large gaskets and pads, small, thin, intricate gaskets, or dielectric materials.
Because of the high tensile strength and flexibility, 940 can be cut to exact dimensions without causing ragged edges or undue stress or wear on metal edge dies and gasket cutting equipment. This flexibility also enables the gasket to be cut into large or small intricate gasket without concern for breakage during fabrication or installation.


Electrical Resistance: 150,000 megohms at 1/16″ thick and 300,000 megohms at 1/8″ thick.


Description:


Red in color and manufactured using SBR/aramid fiber.


Product Data



  • MSDS

Key Features:


High Tensile Strength High Dielectric Strength


Advantages:


Because of the high tensile strength and flexibility 940 can be cut to exact dimensions without causing ragged edges or undue stress or wear on metal edge dies and gasket cutting equipment.


Operating Limits** & Specifications
Max Pressure Rating (psi).1000
Max Temp. Limit (°F)600
Max Contin. Temp. Limit (°F)400
Max P x T350,000
m value5.2
y value (psi)3600
ASTM F36 Compressibility (%)7 â€" 17
ASTM F36 Recovery (% min)40
ASTM F37 Sealability (ml/min) Sg = 1000 psi = 300.04
BS 7531 Gas Leakage (ml/min)<1.0
ASTM F38 Creep Relaxation (%)21
BS 7531 Residual Stress (mpa)17
ASTM F146 Fuel B @ 70 â€" 85 °F Thickness Increase (%)10 â€" 25
IRM 903 @ 300 °F Thickness Increase (%)15 â€" 35
ASTM Fuel B @ 70 â€" 85 °F Weight Increase (%)20 max.
ASTM F152 Average Tensile (psi)2300
ASTM D149 dielectric strength20 Kv
Density (g/cm³)1.20
Rubber Binder
Color
NBR
Off â€" Red

Note: ASTM properties based on 1/16″ sheet thickness except ASTM F38, which is based on 1/32″ sheet thickness. This is a general guide only and should not be the sole means of accepting or rejecting this material. The data listed here falls within the normal range of product properties but should not be used to establish specification limits nor used alone as the basis of design.


Applications:


Designed to withstand exposure to hot or cold water, air and some mild acids. 940 sheet gasket is well suited for general industrial applications and specific service in the chemical process, pulp & paper and power generation industries.


Limited Warranty:


For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.

Supplier's Site

Technical Specifications

  Leader Global Technologies
Product Category Gaskets and Gasketing
Product Number 940
Product Name Compressed Fiber Sheets / Rubberbonded Fiber Jointing Sheets
Gasket Type Sheet / Die-cut
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2561433-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 1.09 inch (27.79 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
ptfe packing rings -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Polytetrafluoroethylene (PTFE)
Gasket Dimensions Custom shapes and sizes
View Details
Die-Cut Parts - THERMOPAK® Die Cut Parts - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Gasket Type Sheet / Die-cut; Trim Seal; Window Gasket; Custom Shape / Application
Material Foam (optional feature); Neoprene (optional feature); Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Fiberglass, Kevlar, Neoprene, Plastics
Features Adhesive Backed (optional feature)
View Details