Leader Global Technologies Spiral Wound Gasket SI

Description
Leader GT SI style is a winding with an inner ring. Available with a wide array of sealing materials including high purity inhibited grade flexible graphite, expanded PTFE, ceramic, Leaderfite, and LeaderTHERM for high temperature applications. Density and load characteristics can be designed into every gasket with a high degree of consistency due to our recent development and implementation of automated winding and assembly equipment. Description: This gasket consists of the winding/sealing element and an inner ring. Product Data Product Data Sheet Key Features: Industry standard sealing solutions for pressure piping and vessels in the chemical and refining markets. Advantages: Gaskets are manufactured in accordance with all Global Industry Standards including ASME and EN/DIN. Leader assures strict adherence to these specifications as routine inspection procedures are applied throughout the manufacturing process. Leader maintains 100% traceability of all materials and finished goods used in our manufacturing process. Leader Global Technologies maintains an ISO 9001-2000 Certification. Applications: It is most commonly used in tongue and groove and male/female flanges. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed
Description
Leader GT SI style is a winding with an inner ring. Available with a wide array of sealing materials including high purity inhibited grade flexible graphite, expanded PTFE, ceramic, Leaderfite, and LeaderTHERM for high temperature applications. Density and load characteristics can be designed into every gasket with a high degree of consistency due to our recent development and implementation of automated winding and assembly equipment. Description: This gasket consists of the winding/sealing element and an inner ring. Product Data Product Data Sheet Key Features: Industry standard sealing solutions for pressure piping and vessels in the chemical and refining markets. Advantages: Gaskets are manufactured in accordance with all Global Industry Standards including ASME and EN/DIN. Leader assures strict adherence to these specifications as routine inspection procedures are applied throughout the manufacturing process. Leader maintains 100% traceability of all materials and finished goods used in our manufacturing process. Leader Global Technologies maintains an ISO 9001-2000 Certification. Applications: It is most commonly used in tongue and groove and male/female flanges. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed

Suppliers

Company
Product
Description
Supplier Links
Spiral Wound Gasket - SI - Leader Global Technologies
Deer Park, TX, USA
Spiral Wound Gasket
SI
Spiral Wound Gasket SI
Leader GT SI style is a winding with an inner ring. Available with a wide array of sealing materials including high purity inhibited grade flexible graphite, expanded PTFE, ceramic, Leaderfite, and LeaderTHERM for high temperature applications. Density and load characteristics can be designed into every gasket with a high degree of consistency due to our recent development and implementation of automated winding and assembly equipment. Description: This gasket consists of the winding/sealing element and an inner ring. Product Data Product Data Sheet Key Features: Industry standard sealing solutions for pressure piping and vessels in the chemical and refining markets. Advantages: Gaskets are manufactured in accordance with all Global Industry Standards including ASME and EN/DIN. Leader assures strict adherence to these specifications as routine inspection procedures are applied throughout the manufacturing process. Leader maintains 100% traceability of all materials and finished goods used in our manufacturing process. Leader Global Technologies maintains an ISO 9001-2000 Certification. Applications: It is most commonly used in tongue and groove and male/female flanges. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed

Leader GT SI style is a winding with an inner ring. Available with a wide array of sealing materials including high purity inhibited grade flexible graphite, expanded PTFE, ceramic, Leaderfite, and LeaderTHERM for high temperature applications. Density and load characteristics can be designed into every gasket with a high degree of consistency due to our recent development and implementation of automated winding and assembly equipment.


Description:


This gasket consists of the winding/sealing element and an inner ring.


Product Data



  • Product Data Sheet

Key Features:


Industry standard sealing solutions for pressure piping and vessels in the chemical and refining markets.


Advantages:


Gaskets are manufactured in accordance with all Global Industry Standards including ASME and EN/DIN. Leader assures strict adherence to these specifications as routine inspection procedures are applied throughout the manufacturing process. Leader maintains 100% traceability of all materials and finished goods used in our manufacturing process. Leader Global Technologies maintains an ISO 9001-2000 Certification.


Applications:


It is most commonly used in tongue and groove and male/female flanges.


Limited Warranty:


For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed

Supplier's Site

Technical Specifications

  Leader Global Technologies
Product Category Gaskets and Gasketing
Product Number SI
Product Name Spiral Wound Gasket
Gasket Type Spiral Wound
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2561427-1 - TE Connectivity
Specs
Material Nickel Plated Graphite
Width 1.5 inch (38.1 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
12 in. Size Buna Gasket (Type B)|Master File - SLB-BUNA1200 - Kuriyama of America, Inc.
Specs
Gasket Description Buna Gasket (Type B)
Material Nitrile (NBR)
Gasket Dimensions 12 in
View Details
Custom Lighting Components - Silicone Seals -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Silicone Rubber
View Details