Leader Global Technologies Compressed Fiber Sheets / Rubberbonded Fiber Jointing Sheets 986A

Description
986A is a compressed EPDM Aramid reinforced Fiber sheet. The combination of aramid fibers and EPDM creates a sheet material that withstands the effect of aggressive acid and alkalies including white, green and black liquor â€" with a minimum of weight loss. In addition, the EPDM handles steam up to 400F. These characteristics make 986A well suited in the pulp & paper industry. In addition, 986A can be used in such demanding chemicals as caustics, dilute acids, brake fluids, silicone fluids, ketones, and phosphate esters. This sheet gasket also provides high resistance to weathering, oxygen, and ozone, and is compatible with animal and vegetable oils. Description: 986A is off white in color and and is made with EPDM/Aramid Fiber. Product Data MSDS Advantages: 986A is made with an EPDM binder giving it the ability to be used in the more severe compressed sheet applications. Operating Limits** & Specifications Max Pressure Rating (psi). 1000 Max Temp. Limit (°F) 600 Max Contin. Temp. Limit (°F) 400 Max P x T 350,000 m value 2.75 y value (psi) 3700 ASTM F36 Compressibility (%) 7 â€" 17% ASTM F36 Recovery (% min) 50 ASTM F37 Sealability (ml/min) Sg = 1000 psi = 30 0.05 BS 7531 Gas Leakage (ml/min) <1.0 ASTM F38 Creep Relaxation (%) 25 BS 7531 Residual Stress (mpa) 18 ASTM F146 Fuel B @ 70 â€" 85 °F Thickness Increase (%) 5 â€" 20 IRM 903 @ 300 °F Thickness Increase (%) 15 â€" 30 ASTM Fuel B @ 70 â€" 85 °F Weight Increase (%) 15 max. ASTM F152 Average Tensile (psi) 2000 Density (g/cm³) 1.20 Rubber Binder EPDM Color Off White Note: ASTM properties based on 1/16″ sheet thickness except ASTM F38, which is based on 1/32″ sheet thickness. This is a general guide only and should not be the sole means of accepting or rejecting this material. The data listed here falls within the normal range of product properties but should not be used to establish specification limits nor used alone as the basis of design. Applications: Can be used in steam, alkalis, brake fluids, phosphate esters, dilute acids, animal and vegetable oils. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.
Description
986A is a compressed EPDM Aramid reinforced Fiber sheet. The combination of aramid fibers and EPDM creates a sheet material that withstands the effect of aggressive acid and alkalies including white, green and black liquor â€" with a minimum of weight loss. In addition, the EPDM handles steam up to 400F. These characteristics make 986A well suited in the pulp & paper industry. In addition, 986A can be used in such demanding chemicals as caustics, dilute acids, brake fluids, silicone fluids, ketones, and phosphate esters. This sheet gasket also provides high resistance to weathering, oxygen, and ozone, and is compatible with animal and vegetable oils. Description: 986A is off white in color and and is made with EPDM/Aramid Fiber. Product Data MSDS Advantages: 986A is made with an EPDM binder giving it the ability to be used in the more severe compressed sheet applications. Operating Limits** & Specifications Max Pressure Rating (psi). 1000 Max Temp. Limit (°F) 600 Max Contin. Temp. Limit (°F) 400 Max P x T 350,000 m value 2.75 y value (psi) 3700 ASTM F36 Compressibility (%) 7 â€" 17% ASTM F36 Recovery (% min) 50 ASTM F37 Sealability (ml/min) Sg = 1000 psi = 30 0.05 BS 7531 Gas Leakage (ml/min) <1.0 ASTM F38 Creep Relaxation (%) 25 BS 7531 Residual Stress (mpa) 18 ASTM F146 Fuel B @ 70 â€" 85 °F Thickness Increase (%) 5 â€" 20 IRM 903 @ 300 °F Thickness Increase (%) 15 â€" 30 ASTM Fuel B @ 70 â€" 85 °F Weight Increase (%) 15 max. ASTM F152 Average Tensile (psi) 2000 Density (g/cm³) 1.20 Rubber Binder EPDM Color Off White Note: ASTM properties based on 1/16″ sheet thickness except ASTM F38, which is based on 1/32″ sheet thickness. This is a general guide only and should not be the sole means of accepting or rejecting this material. The data listed here falls within the normal range of product properties but should not be used to establish specification limits nor used alone as the basis of design. Applications: Can be used in steam, alkalis, brake fluids, phosphate esters, dilute acids, animal and vegetable oils. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.

Suppliers

Company
Product
Description
Supplier Links
Compressed Fiber Sheets / Rubberbonded Fiber Jointing Sheets - 986A - Leader Global Technologies
Deer Park, TX, USA
Compressed Fiber Sheets / Rubberbonded Fiber Jointing Sheets
986A
Compressed Fiber Sheets / Rubberbonded Fiber Jointing Sheets 986A
986A is a compressed EPDM Aramid reinforced Fiber sheet. The combination of aramid fibers and EPDM creates a sheet material that withstands the effect of aggressive acid and alkalies including white, green and black liquor â€" with a minimum of weight loss. In addition, the EPDM handles steam up to 400F. These characteristics make 986A well suited in the pulp & paper industry. In addition, 986A can be used in such demanding chemicals as caustics, dilute acids, brake fluids, silicone fluids, ketones, and phosphate esters. This sheet gasket also provides high resistance to weathering, oxygen, and ozone, and is compatible with animal and vegetable oils. Description: 986A is off white in color and and is made with EPDM/Aramid Fiber. Product Data MSDS Advantages: 986A is made with an EPDM binder giving it the ability to be used in the more severe compressed sheet applications. Operating Limits** & Specifications Max Pressure Rating (psi). 1000 Max Temp. Limit (°F) 600 Max Contin. Temp. Limit (°F) 400 Max P x T 350,000 m value 2.75 y value (psi) 3700 ASTM F36 Compressibility (%) 7 â€" 17% ASTM F36 Recovery (% min) 50 ASTM F37 Sealability (ml/min) Sg = 1000 psi = 30 0.05 BS 7531 Gas Leakage (ml/min) <1.0 ASTM F38 Creep Relaxation (%) 25 BS 7531 Residual Stress (mpa) 18 ASTM F146 Fuel B @ 70 â€" 85 °F Thickness Increase (%) 5 â€" 20 IRM 903 @ 300 °F Thickness Increase (%) 15 â€" 30 ASTM Fuel B @ 70 â€" 85 °F Weight Increase (%) 15 max. ASTM F152 Average Tensile (psi) 2000 Density (g/cm³) 1.20 Rubber Binder EPDM Color Off White Note: ASTM properties based on 1/16″ sheet thickness except ASTM F38, which is based on 1/32″ sheet thickness. This is a general guide only and should not be the sole means of accepting or rejecting this material. The data listed here falls within the normal range of product properties but should not be used to establish specification limits nor used alone as the basis of design. Applications: Can be used in steam, alkalis, brake fluids, phosphate esters, dilute acids, animal and vegetable oils. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.

986A is a compressed EPDM Aramid reinforced Fiber sheet. The combination of aramid fibers and EPDM creates a sheet material that withstands the effect of aggressive acid and alkalies including white, green and black liquor â€" with a minimum of weight loss. In addition, the EPDM handles steam up to 400F. These characteristics make 986A well suited in the pulp & paper industry.
In addition, 986A can be used in such demanding chemicals as caustics, dilute acids, brake fluids, silicone fluids, ketones, and phosphate esters. This sheet gasket also provides high resistance to weathering, oxygen, and ozone, and is compatible with animal and vegetable oils.


Description:


986A is off white in color and and is made with EPDM/Aramid Fiber.


Product Data



  • MSDS

Advantages:


986A is made with an EPDM binder giving it the ability to be used in the more severe compressed sheet applications.


Operating Limits** & Specifications
Max Pressure Rating (psi).1000
Max Temp. Limit (°F)600
Max Contin. Temp. Limit (°F)400
Max P x T350,000
m value2.75
y value (psi)3700
ASTM F36 Compressibility (%)7 â€" 17%
ASTM F36 Recovery (% min)50
ASTM F37 Sealability (ml/min) Sg = 1000 psi = 300.05
BS 7531 Gas Leakage (ml/min)<1.0
ASTM F38 Creep Relaxation (%)25
BS 7531 Residual Stress (mpa)18
ASTM F146 Fuel B @ 70 â€" 85 °F Thickness Increase (%)5 â€" 20
IRM 903 @ 300 °F Thickness Increase (%)15 â€" 30
ASTM Fuel B @ 70 â€" 85 °F Weight Increase (%)15 max.
ASTM F152 Average Tensile (psi)2000
Density (g/cm³)1.20
Rubber BinderEPDM
ColorOff White

Note: ASTM properties based on 1/16″ sheet thickness except ASTM F38, which is based on 1/32″ sheet thickness. This is a general guide only and should not be the sole means of accepting or rejecting this material. The data listed here falls within the normal range of product properties but should not be used to establish specification limits nor used alone as the basis of design.


Applications:


Can be used in steam, alkalis, brake fluids, phosphate esters, dilute acids, animal and vegetable oils.


Limited Warranty:


For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.

Supplier's Site

Technical Specifications

  Leader Global Technologies
Product Category Gaskets and Gasketing
Product Number 986A
Product Name Compressed Fiber Sheets / Rubberbonded Fiber Jointing Sheets
Gasket Type Sheet / Die-cut
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2488660-1 - TE Connectivity
Specs
Material Nickel Plated Aluminum
Width 1.63 inch (41.28 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
UV Curable Gasket - UV21 - Master Bond, Inc.
Master Bond, Inc.
Specs
Gasket Type Formed-in-Place (FIP)
Cure Method UV Light Cured
Material Silicone Rubber
View Details
Norseal Silicone Sponge Rubber - R10480 - Budnick Converting, Inc.
Specs
Gasket Type Gasket Tape
Material Silicone Rubber
Features Adhesive Backed
View Details
Flange Gasket - C5-0-34682 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Silicone Rubber
Features Color Options
View Details