Leader Global Technologies Spiral Wound Gasket SRI

Description
Leader GT SRI style is a winding with an inner and an outer guide ring. A wide array of filler options are available and include high purity inhibited grade flexible graphite, expanded PTFE, Leaderfite, Ceramic, and LeaderTHERM for high temperature applications. Consistent repeatable load and density characteristics are built into every gasket due to our advanced automated winding and assembly equipment. Every Leader spiral wound gasket has a unique traceability number stamped in the outer ring to allow complete confidence in quality of materials supplied. All special alloys are 100% PMI inspected to insure proper materials of construction. Description: This gasket consists of a metal guide ring (or sometimes referred to as a centering ring) and a spiral wound sealing element with an inner ring to enhance gasket performance. Inner rings are required for gaskets with PTFE filler according to ASME B16.20 standards and considered important for flexible graphite fillers. The inner ring is normally made of the same alloy as the winding material. Product Data Product Data Sheet ASME B16.20 / ASME B16.5 Gasket Dimensions ASME B16.20 / ASME B16.47 Series A & B Gasket Dimensions Key Features: Industry standard sealing solutions for pressure piping and vessels in the chemical and refining markets. Advantages: The inner ring is added to prevent the possibility of inward buckling into the pipe during installation, to protect the sealing element from extreme temperatures and mediums, fill the void between flanges to prevent erosion of the flange and to reduce the possibility of failure. Gaskets are manufactured in accordance with all Global Industry Standards including ASME and EN/DIN. Leader GT assures strict adherence to these specifications as routine inspection procedures are applied throughout the manufacturing process. Leader maintains 100% traceability of all materials and finished goods used in our manufacturing process. Leader Global Technologies maintains an ISO 9001-2000 Certification. Applications: This profile is normally used in raised and flat faced flanges. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.
Description
Leader GT SRI style is a winding with an inner and an outer guide ring. A wide array of filler options are available and include high purity inhibited grade flexible graphite, expanded PTFE, Leaderfite, Ceramic, and LeaderTHERM for high temperature applications. Consistent repeatable load and density characteristics are built into every gasket due to our advanced automated winding and assembly equipment. Every Leader spiral wound gasket has a unique traceability number stamped in the outer ring to allow complete confidence in quality of materials supplied. All special alloys are 100% PMI inspected to insure proper materials of construction. Description: This gasket consists of a metal guide ring (or sometimes referred to as a centering ring) and a spiral wound sealing element with an inner ring to enhance gasket performance. Inner rings are required for gaskets with PTFE filler according to ASME B16.20 standards and considered important for flexible graphite fillers. The inner ring is normally made of the same alloy as the winding material. Product Data Product Data Sheet ASME B16.20 / ASME B16.5 Gasket Dimensions ASME B16.20 / ASME B16.47 Series A & B Gasket Dimensions Key Features: Industry standard sealing solutions for pressure piping and vessels in the chemical and refining markets. Advantages: The inner ring is added to prevent the possibility of inward buckling into the pipe during installation, to protect the sealing element from extreme temperatures and mediums, fill the void between flanges to prevent erosion of the flange and to reduce the possibility of failure. Gaskets are manufactured in accordance with all Global Industry Standards including ASME and EN/DIN. Leader GT assures strict adherence to these specifications as routine inspection procedures are applied throughout the manufacturing process. Leader maintains 100% traceability of all materials and finished goods used in our manufacturing process. Leader Global Technologies maintains an ISO 9001-2000 Certification. Applications: This profile is normally used in raised and flat faced flanges. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.

Suppliers

Company
Product
Description
Supplier Links
Spiral Wound Gasket - SRI - Leader Global Technologies
Deer Park, TX, USA
Spiral Wound Gasket
SRI
Spiral Wound Gasket SRI
Leader GT SRI style is a winding with an inner and an outer guide ring. A wide array of filler options are available and include high purity inhibited grade flexible graphite, expanded PTFE, Leaderfite, Ceramic, and LeaderTHERM for high temperature applications. Consistent repeatable load and density characteristics are built into every gasket due to our advanced automated winding and assembly equipment. Every Leader spiral wound gasket has a unique traceability number stamped in the outer ring to allow complete confidence in quality of materials supplied. All special alloys are 100% PMI inspected to insure proper materials of construction. Description: This gasket consists of a metal guide ring (or sometimes referred to as a centering ring) and a spiral wound sealing element with an inner ring to enhance gasket performance. Inner rings are required for gaskets with PTFE filler according to ASME B16.20 standards and considered important for flexible graphite fillers. The inner ring is normally made of the same alloy as the winding material. Product Data Product Data Sheet ASME B16.20 / ASME B16.5 Gasket Dimensions ASME B16.20 / ASME B16.47 Series A & B Gasket Dimensions Key Features: Industry standard sealing solutions for pressure piping and vessels in the chemical and refining markets. Advantages: The inner ring is added to prevent the possibility of inward buckling into the pipe during installation, to protect the sealing element from extreme temperatures and mediums, fill the void between flanges to prevent erosion of the flange and to reduce the possibility of failure. Gaskets are manufactured in accordance with all Global Industry Standards including ASME and EN/DIN. Leader GT assures strict adherence to these specifications as routine inspection procedures are applied throughout the manufacturing process. Leader maintains 100% traceability of all materials and finished goods used in our manufacturing process. Leader Global Technologies maintains an ISO 9001-2000 Certification. Applications: This profile is normally used in raised and flat faced flanges. Limited Warranty: For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.

Leader GT SRI style is a winding with an inner and an outer guide ring. A wide array of filler options are available and include high purity inhibited grade flexible graphite, expanded PTFE, Leaderfite, Ceramic, and LeaderTHERM for high temperature applications. Consistent repeatable load and density characteristics are built into every gasket due to our advanced automated winding and assembly equipment. Every Leader spiral wound gasket has a unique traceability number stamped in the outer ring to allow complete confidence in quality of materials supplied. All special alloys are 100% PMI inspected to insure proper materials of construction.


Description:


This gasket consists of a metal guide ring (or sometimes referred to as a centering ring) and a spiral wound sealing element with an inner ring to enhance gasket performance. Inner rings are required for gaskets with PTFE filler according to ASME B16.20 standards and considered important for flexible graphite fillers. The inner ring is normally made of the same alloy as the winding material.


Product Data



  • Product Data Sheet
  • ASME B16.20 / ASME B16.5 Gasket Dimensions
  • ASME B16.20 / ASME B16.47 Series A & B Gasket Dimensions

Key Features:


Industry standard sealing solutions for pressure piping and vessels in the chemical and refining markets.


Advantages:


The inner ring is added to prevent the possibility of inward buckling into the pipe during installation, to protect the sealing element from extreme temperatures and mediums, fill the void between flanges to prevent erosion of the flange and to reduce the possibility of failure. Gaskets are manufactured in accordance with all Global Industry Standards including ASME and EN/DIN. Leader GT assures strict adherence to these specifications as routine inspection procedures are applied throughout the manufacturing process. Leader maintains 100% traceability of all materials and finished goods used in our manufacturing process. Leader Global Technologies maintains an ISO 9001-2000 Certification.


Applications:


This profile is normally used in raised and flat faced flanges.


Limited Warranty:


For a full description of Leader Global Technologies Liabilities and Warranties, please contact our Customer Service Department at the number provided and a copy can be mailed or faxed.

Supplier's Site

Technical Specifications

  Leader Global Technologies
Product Category Gaskets and Gasketing
Product Number SRI
Product Name Spiral Wound Gasket
Gasket Type Spiral Wound
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2430163-1 - TE Connectivity
Specs
Material Silver Plated Aluminum
Width 1.74 inch (44.2 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
UV Curable Gasket - UV21 - Master Bond, Inc.
Master Bond, Inc.
Specs
Gasket Type Formed-in-Place (FIP)
Cure Method UV Light Cured
Material Silicone Rubber
View Details
Norseal Silicone Sponge Rubber - R10480 - Budnick Converting, Inc.
Specs
Gasket Type Gasket Tape
Material Silicone Rubber
Features Adhesive Backed
View Details
Gasket, Clip-On Profile, Vented, EPDM Sponge Rubber, Black, 50m Length - GA-202-82V-M500 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Ethylene Propylene (EPDM)
Features Metal Clips; Color Options
View Details