Pentair, Inc. Safety Mat F3009

Description
" 118 INCH X 36 INCH SIZE UL, CSA APPROVAL 120 V OPERATING VOLTAGE 80 TO 90 DEG F OPERATING TEMPERATURE POWER RATING 354 W CURRENT RATING 3 AMPERE HEATED AREA 29.5 SQ FT "
Description
" 118 INCH X 36 INCH SIZE UL, CSA APPROVAL 120 V OPERATING VOLTAGE 80 TO 90 DEG F OPERATING TEMPERATURE POWER RATING 354 W CURRENT RATING 3 AMPERE HEATED AREA 29.5 SQ FT "

Suppliers

Company
Product
Description
Supplier Links
5500 Wayzata Boulevard, Suite 800, MN, USA
Safety Mat
F3009
Safety Mat F3009
" 118 INCH X 36 INCH SIZE UL, CSA APPROVAL 120 V OPERATING VOLTAGE 80 TO 90 DEG F OPERATING TEMPERATURE POWER RATING 354 W CURRENT RATING 3 AMPERE HEATED AREA 29.5 SQ FT "

"

  • 118 INCH X 36 INCH SIZE
  • UL, CSA APPROVAL
  • 120 V OPERATING VOLTAGE
  • 80 TO 90 DEG F OPERATING TEMPERATURE
  • POWER RATING 354 W
  • CURRENT RATING 3 AMPERE
  • HEATED AREA 29.5 SQ FT

"

Supplier's Site

Technical Specifications

  Pentair, Inc.
Product Category Safety Mats
Product Number F3009
Product Name Safety Mat
Certifications UL certified
Length 118 inch (2997 mm)
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Mats Guardmaster - 440F-M0322DYNN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Length 0.0 inch (0.0 mm)
Width 0.0 inch (0.0 mm)
View Details
Safety Pressure Mats - SMS4 - Schmersal Inc.
Specs
Switch Configuration Normally Closed (NC)
Safety Category Type Type 3
Safety Mat Surface Features Non-skid Surface; Chemical/Moisture Resistant
View Details
Entrance Mats - 726305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 47.24 inch (1200 mm)
Width 70.87 inch (1800 mm)
View Details
Safety Welding Mat Systems - High Temp - Pinnacle Systems, Inc.
Specs
Controller Options Safety mat comes with a required external controller
Safety Mat Surface Features Non-skid Surface; Chemical/Moisture Resistant
Certifications UL certified; CE certified
View Details