Pentair, Inc. Safety Mat F1809

Description
" 72 INCH X 36 INCH SIZE UL, CSA APPROVAL 120 V OPERATING VOLTAGE 80 TO 90 DEG F OPERATING TEMPERATURE POWER RATING 216 W CURRENT RATING 1.8 AMPERE HEATED AREA 18 SQ FT "
Description
" 72 INCH X 36 INCH SIZE UL, CSA APPROVAL 120 V OPERATING VOLTAGE 80 TO 90 DEG F OPERATING TEMPERATURE POWER RATING 216 W CURRENT RATING 1.8 AMPERE HEATED AREA 18 SQ FT "

Suppliers

Company
Product
Description
Supplier Links
5500 Wayzata Boulevard, Suite 800, MN, USA
Safety Mat
F1809
Safety Mat F1809
" 72 INCH X 36 INCH SIZE UL, CSA APPROVAL 120 V OPERATING VOLTAGE 80 TO 90 DEG F OPERATING TEMPERATURE POWER RATING 216 W CURRENT RATING 1.8 AMPERE HEATED AREA 18 SQ FT "

"

  • 72 INCH X 36 INCH SIZE
  • UL, CSA APPROVAL
  • 120 V OPERATING VOLTAGE
  • 80 TO 90 DEG F OPERATING TEMPERATURE
  • POWER RATING 216 W
  • CURRENT RATING 1.8 AMPERE
  • HEATED AREA 18 SQ FT

"

Supplier's Site

Technical Specifications

  Pentair, Inc.
Product Category Safety Mats
Product Number F1809
Product Name Safety Mat
Certifications UL certified
Length 72 inch (1829 mm)
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Mats Guardmaster - 440F-M1126BYNN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Length 0.0 inch (0.0 mm)
Width 0.0 inch (0.0 mm)
View Details
Safety Pressure Mats - SMS5 - Schmersal Inc.
Specs
Switch Configuration Normally Closed (NC)
Safety Category Type Type 3
Safety Mat Surface Features Non-skid Surface; Chemical/Moisture Resistant
View Details
Entrance Mats - 4181298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 70.87 inch (1800 mm)
Width 47.24 inch (1200 mm)
View Details
Safety Mat Systems - NSD - Pinnacle Systems, Inc.
Pinnacle Systems, Inc.
Specs
Switch Pole and Throw Specifications Single Pole, Single Throw (SPST)
Switch Configuration Normally Open (NO)
Controller Options Safety mat comes with a required external controller
View Details