steute Ex IS Safe Switch Amplifiers D1130

Description
Features/Options Input from Ex zone 0 (Ex zone 20), Division 1, installation in Ex zone 2, Division 2 115-230 Vac Input potential-free contact or Ex inductive sensor according to NAMUR D1130S: Input 1-channel, Relais output 2 change-over D1130D: Input 2-channel, Relais output 1 change-over/channel
Datasheet
Description
Features/Options Input from Ex zone 0 (Ex zone 20), Division 1, installation in Ex zone 2, Division 2 115-230 Vac Input potential-free contact or Ex inductive sensor according to NAMUR D1130S: Input 1-channel, Relais output 2 change-over D1130D: Input 2-channel, Relais output 1 change-over/channel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ex IS Safe Switch Amplifiers - D1130 - steute
Ridgefield, CT, USA
Ex IS Safe Switch Amplifiers
D1130
Ex IS Safe Switch Amplifiers D1130
Features/Options Input from Ex zone 0 (Ex zone 20), Division 1, installation in Ex zone 2, Division 2 115-230 Vac Input potential-free contact or Ex inductive sensor according to NAMUR D1130S: Input 1-channel, Relais output 2 change-over D1130D: Input 2-channel, Relais output 1 change-over/channel

Features/Options

  • Input from Ex zone 0 (Ex zone 20), Division 1, installation in Ex zone 2, Division 2
  • 115-230 Vac
  • Input potential-free contact or Ex inductive sensor according to NAMUR
  • D1130S: Input 1-channel, Relais output 2 change-over
  • D1130D: Input 2-channel, Relais output 1 change-over/channel
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Signal Conditioners
Product Number D1130
Product Name Ex IS Safe Switch Amplifiers
Form Factor DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 7967014 - RS Components, Ltd.
Specs
Outputs Relay Output; Relay
Agency Approval IECEx, Zone, FM, EAC, ATEX, Zone 2, UL, DNV GL
Inputs RTD Input; RTD, Pulse, Potentiometer, Frequency, Linear Resistance
View Details
VAC Series Proportional Solenoid Valve Digital Amplifier - SANTEST - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Excitation Voltage (optional feature); Current (optional feature)
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
CF amplifier (4.8kHz), Interbus S - 1-MP55IBS - Hottinger Brüel & Kjær A/S
Specs
Form Factor DIN rail
Inputs Strain gauge full/half bridge
View Details