steute Ex IS Safe Switch Amplifiers D5030

Description
Features/Options Input from Ex zone 0 (Ex zone 20), installation in Ex zone 2 24 VDC SIL 3 Input potential-free contact or Ex inductive sensor according to NAMUR D5030S: Input 1-channel, Relais output 1 NO + 1 NC D5030D: Input 2-channel, relais output 1 NO/channel or input 1-channel, relais output 2 NO or input 1-channel, relais output 1 NO + fault
Datasheet
Description
Features/Options Input from Ex zone 0 (Ex zone 20), installation in Ex zone 2 24 VDC SIL 3 Input potential-free contact or Ex inductive sensor according to NAMUR D5030S: Input 1-channel, Relais output 1 NO + 1 NC D5030D: Input 2-channel, relais output 1 NO/channel or input 1-channel, relais output 2 NO or input 1-channel, relais output 1 NO + fault
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ex IS Safe Switch Amplifiers - D5030 - steute
Ridgefield, CT, USA
Ex IS Safe Switch Amplifiers
D5030
Ex IS Safe Switch Amplifiers D5030
Features/Options Input from Ex zone 0 (Ex zone 20), installation in Ex zone 2 24 VDC SIL 3 Input potential-free contact or Ex inductive sensor according to NAMUR D5030S: Input 1-channel, Relais output 1 NO + 1 NC D5030D: Input 2-channel, relais output 1 NO/channel or input 1-channel, relais output 2 NO or input 1-channel, relais output 1 NO + fault

Features/Options

  • Input from Ex zone 0 (Ex zone 20), installation in Ex zone 2
  • 24 VDC
  • SIL 3
  • Input potential-free contact or Ex inductive sensor according to NAMUR
  • D5030S: Input 1-channel, Relais output 1 NO + 1 NC
  • D5030D: Input 2-channel, relais output 1 NO/channel or input 1-channel, relais output 2 NO or input 1-channel, relais output 1 NO + fault
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Signal Conditioners
Product Number D5030
Product Name Ex IS Safe Switch Amplifiers
Form Factor DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
QuantumX MX238B Full-Bridge Amplifier + catmanAP Software Package - 1-MX238-PAKAP - Hottinger Brüel & Kjær A/S
Specs
Signal Conditioning Bridge Conditioner
Form Factor Standalone
Inputs Strain gauge full/half bridge
View Details
Signal Conditioners and Isolators - DSCA30-06C - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details