The YB2 series comprises panel-sealed pushbuttons with 24mm square or 25mm diameter housings and IP65-rated splashproof protection. Units feature snap-action contacts rated for 3A at 125V AC, 3A at 250V AC, or 0.4VA at 28V AC/DC, with silver or gold plating. Illuminated models operate from -25°C to +50°C and include LED options with black or brushed chrome bezels. Housing and base are glass fiber reinforced polyamide (UL94V-0). Terminals combine solder lugs and .110" quick connects, epoxy sealed for contamination resistance. Momentary and maintained action variants are available, with mechanical life rated at 1,000,000 cycles for momentary and 200,000 for maintained. The part number YB216CWCKW01-5D-JS is not explicitly listed but follows the series configuration.
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
PANEL SEALED PUSHBUTTON
SWITCH PUSHBUTTON SPDT 3A 125V
Pushbutton Switches STD SIZE PUSHBUTTON ILLMNTD/FLUSH MNT
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | YB216CWCKW01-5D-JS | 360-2492-ND | 2300-YB216CWCKW01-5D-JS | YB216CWCKW01-5D-JS | YB216CWCKW01-5D-JS | YB216CWCKW01-5D-JS |
| Product Name | Panel Sealed Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Solder Terminals | Quick Connect Terminal | ||
| Features | Illuminated Switch | DustProof; Illuminated Switch | Illuminated Switch; RoHS |