NKK Switches Panel Sealed Pushbutton YB225CWCPW01-6F-JS

Description
Size/Specifications Features Standard 3A @ 125V AC 3A @ 250V AC 0.4VA @ 28V AC/DC Panel seal, illuminated 16mm diameter threaded bushing Solder lug/quick connect terminals Includes 2 o-rings Operating temperature –25°C ~ +50°C
Request a Quote
Description
Size/Specifications Features Standard 3A @ 125V AC 3A @ 250V AC 0.4VA @ 28V AC/DC Panel seal, illuminated 16mm diameter threaded bushing Solder lug/quick connect terminals Includes 2 o-rings Operating temperature –25°C ~ +50°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NKK Switches YB2 Series illuminated pushbutton switch is a double pole double throw (DPDT) device rated for 3A at 250V AC. It features a round actuator with a transparent green cap, providing clear visibility when illuminated. The switch has a mechanical life of at least 1,000,000 operations for momentary circuits and 200,000 operations for maintained circuits, ensuring durability in various applications. It meets IP65 standards for dust and splash resistance, making it suitable for environments where moisture and contaminants are present. The operating temperature range is from -25°C to +50°C, and it can withstand humidity levels of 90-95% for extended periods. The switch is designed with a nonshorting contact timing mechanism and has a nominal operating force of 3.0N. It includes solder lug and quick connect terminals for versatile installation options.

Datasheet Summary
Powered by GS/AI

The NKK Switches YB2 Series illuminated pushbutton switch is a double pole double throw (DPDT) device rated for 3A at 250V AC. It features a round actuator with a transparent green cap, providing clear visibility when illuminated. The switch has a mechanical life of at least 1,000,000 operations for momentary circuits and 200,000 operations for maintained circuits, ensuring durability in various applications. It meets IP65 standards for dust and splash resistance, making it suitable for environments where moisture and contaminants are present. The operating temperature range is from -25°C to +50°C, and it can withstand humidity levels of 90-95% for extended periods. The switch is designed with a nonshorting contact timing mechanism and has a nominal operating force of 3.0N. It includes solder lug and quick connect terminals for versatile installation options.

Suppliers

Company
Product
Description
Supplier Links
Panel Sealed Pushbutton - YB225CWCPW01-6F-JS - NKK Switches
Scottsdale, AZ, United States
Panel Sealed Pushbutton
YB225CWCPW01-6F-JS
Panel Sealed Pushbutton YB225CWCPW01-6F-JS
Size/Specifications Features Standard 3A @ 125V AC 3A @ 250V AC 0.4VA @ 28V AC/DC Panel seal, illuminated 16mm diameter threaded bushing Solder lug/quick connect terminals Includes 2 o-rings Operating temperature –25°C ~ +50°C
    • Size/Specifications
    • Features
  • Standard
  • 3A @ 125V AC
  • 3A @ 250V AC
  • 0.4VA @ 28V AC/DC

  • Panel seal, illuminated
  • 16mm diameter threaded bushing
  • Solder lug/quick connect terminals
  • Includes 2 o-rings
  • Operating temperature –25°C ~ +50°C
Supplier's Site Datasheet
Pushbutton Switches 2300-YB225CWCPW01-6F-JS
PANEL SEALED PUSHBUTTON

PANEL SEALED PUSHBUTTON

Supplier's Site Datasheet
Pushbutton Switches - YB225CWCPW01-6F-JS - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
YB225CWCPW01-6F-JS
Pushbutton Switches YB225CWCPW01-6F-JS
PANEL SEALED PUSHBUTTON

PANEL SEALED PUSHBUTTON

Buy Now
Pushbutton Switches - 360-2970-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
360-2970-ND
Pushbutton Switches 360-2970-ND
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front

Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
YB225CWCPW01-6F-JS
Switches - Pushbutton Switches YB225CWCPW01-6F-JS
SWITCH PUSHBUTTON DPDT 3A 125V

SWITCH PUSHBUTTON DPDT 3A 125V

Supplier's Site
Switch, Pushbutton, Illuminated, Dpdt, 3A, 250V, Green; Product Range Nkk Switches - 11X1480 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Illuminated, Dpdt, 3A, 250V, Green; Product Range Nkk Switches
11X1480
Switch, Pushbutton, Illuminated, Dpdt, 3A, 250V, Green; Product Range Nkk Switches 11X1480
SWITCH, PUSHBUTTON, ILLUMINATED, DPDT, 3A, 250V, GREEN; Product Range:YB2 Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Transparent RoHS Compliant: Yes

SWITCH, PUSHBUTTON, ILLUMINATED, DPDT, 3A, 250V, GREEN; Product Range:YB2 Series; Panel Cutout Diameter:22mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton Switches - YB225CWCPW01-6F-JS - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
YB225CWCPW01-6F-JS
Pushbutton Switches YB225CWCPW01-6F-JS
Pushbutton Switches STD SIZE PUSHBUTTON ILLMNTD/FLUSH MNT

Pushbutton Switches STD SIZE PUSHBUTTON ILLMNTD/FLUSH MNT

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number YB225CWCPW01-6F-JS 2300-YB225CWCPW01-6F-JS YB225CWCPW01-6F-JS 360-2970-ND YB225CWCPW01-6F-JS 11X1480 YB225CWCPW01-6F-JS
Product Name Panel Sealed Pushbutton Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Illuminated, Dpdt, 3A, 250V, Green; Product Range Nkk Switches Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact; On-Mom Momentary Contact Momentary Contact On-(On)
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT)
Terminal Type Panel Mount, Front Quick Connect/Blade; Solder Terminals Solder Terminals Solder Lug
Features Illuminated Switch DustProof; Illuminated Switch RoHS Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3010C02JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT3012C02JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT3076JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details