The YB series is a short body pushbutton switch with options for single or double pole configurations, available with or without panel sealing to IP65 standards. It features silver or gold-plated contacts rated for 3A at 125V AC, 3A at 250V AC, or 3A at 30V DC for resistive loads, and 0.4VA maximum at 28V AC/DC for logic levels. Mechanical life is 1,000,000 operations for momentary circuits and 200,000 for maintained circuits. The housing and base are made of glass fiber reinforced polyamide (UL94V-0), with stainless steel snap-in frames. Illuminated models support super bright or bright LEDs in multiple colors. Operating temperature ranges from -25°C to +50°C for illuminated versions and -25°C to +70°C for nonilluminated. Mounting options include bushing or snap-in, with solder lug or quick connect terminals. The switch provides tactile feedback, latchdown indication, and epoxy-sealed terminals for contamination protection.
YB15Y020
Pushbutton Switch DPDT Standard Panel Mount, Front
SHORT BODY PUSHBUTTON
Pushbutton Switches DPDT ON-(ON) YEL SQR GOLD
SWITCH PUSHBUTTON DPDT 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | YB25SKG01-EB | YB25SKG01-EB-ND | 2300-YB25SKG01-EB | YB25SKG01-EB | YB25SKG01-EB | YB25SKG01-EB |
| Product Name | Short Body Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Square, Button | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Quick Connect Terminal | Solder Terminals | ||
| Max Current Rating | 0.4000 amps |