NKK Switches Short Body Pushbutton YB25CKG01

Description
YB15Y020 YB Series value added solution with wire leads and power symbol legend Bushing mount, compact pushbutton IP65 Rated panel seal construction is dust tight and splashproof Clear user feedback with superbright green LED full face illumination Mechanical life exceeds 1,000,000 operations
Request a Quote
Description
YB15Y020 YB Series value added solution with wire leads and power symbol legend Bushing mount, compact pushbutton IP65 Rated panel seal construction is dust tight and splashproof Clear user feedback with superbright green LED full face illumination Mechanical life exceeds 1,000,000 operations
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The YB series is a short body pushbutton switch with SPDT or DPDT configurations, available with or without IP65 panel sealing. It offers momentary or maintained operation with tactile feedback and illumination via incandescent lamps or LEDs in white, green, blue, red, amber, and green. Housing and base are glass fiber reinforced polyamide (UL94V-0). Silver contacts rated 3A at 125/250V AC or 3A at 30V DC; gold contacts rated 0.4VA max at 28V AC/DC. Contact resistance is 50 milliohms max for silver, 100 for gold. Mechanical life is 1,000,000 operations for momentary, 200,000 for maintained. Operating temperature range is -25°C to +50°C for illuminated, -25°C to +70°C for nonilluminated. Mounting is snap-in or bushing, with solder lug or quick connect terminals. The part number YB25CKG01 is not explicitly listed, but the series specifications apply.

Datasheet Summary
Powered by GS/AI

The YB series is a short body pushbutton switch with SPDT or DPDT configurations, available with or without IP65 panel sealing. It offers momentary or maintained operation with tactile feedback and illumination via incandescent lamps or LEDs in white, green, blue, red, amber, and green. Housing and base are glass fiber reinforced polyamide (UL94V-0). Silver contacts rated 3A at 125/250V AC or 3A at 30V DC; gold contacts rated 0.4VA max at 28V AC/DC. Contact resistance is 50 milliohms max for silver, 100 for gold. Mechanical life is 1,000,000 operations for momentary, 200,000 for maintained. Operating temperature range is -25°C to +50°C for illuminated, -25°C to +70°C for nonilluminated. Mounting is snap-in or bushing, with solder lug or quick connect terminals. The part number YB25CKG01 is not explicitly listed, but the series specifications apply.

Suppliers

Company
Product
Description
Supplier Links
Short Body Pushbutton - YB25CKG01 - NKK Switches
Scottsdale, AZ, United States
Short Body Pushbutton
YB25CKG01
Short Body Pushbutton YB25CKG01
YB15Y020 YB Series value added solution with wire leads and power symbol legend Bushing mount, compact pushbutton IP65 Rated panel seal construction is dust tight and splashproof Clear user feedback with superbright green LED full face illumination Mechanical life exceeds 1,000,000 operations

YB15Y020

  • YB Series value added solution with wire leads and power symbol legend
  • Bushing mount, compact pushbutton
  • IP65 Rated panel seal construction is dust tight and splashproof
  • Clear user feedback with superbright green LED full face illumination
  • Mechanical life exceeds 1,000,000 operations
Supplier's Site Datasheet
Pushbutton Switches - 2300-YB25CKG01 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
2300-YB25CKG01
Pushbutton Switches 2300-YB25CKG01
SHORT BODY PUSHBUTTON

SHORT BODY PUSHBUTTON

Supplier's Site Datasheet
Pushbutton Switches - YB25CKG01-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
YB25CKG01-ND
Pushbutton Switches YB25CKG01-ND
Pushbutton Switch DPDT Standard Panel Mount, Front

Pushbutton Switch DPDT Standard Panel Mount, Front

Buy Now Datasheet
Pushbutton Switches - YB25CKG01 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
YB25CKG01
Pushbutton Switches YB25CKG01
SHORT BODY PUSHBUTTON

SHORT BODY PUSHBUTTON

Buy Now
Shenzhen, China
Switches - Pushbutton Switches
YB25CKG01
Switches - Pushbutton Switches YB25CKG01
SWITCH PUSH DPDT 0.4VA 28V

SWITCH PUSH DPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number YB25CKG01 2300-YB25CKG01 YB25CKG01-ND YB25CKG01 YB25CKG01
Product Name Short Body Pushbutton Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Plunger for Cap Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; On-Mom Momentary Contact Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Panel Mount, Front Quick Connect/Blade; Solder Terminals Solder Terminals
Max Current Rating 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - AT3078JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Process Sealed Subminiature Pushbutton - AB15AP-FB - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
6 suppliers
Hardware - AT3012D05JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details