The YB series is a short body pushbutton switch designed for industrial control applications, available with or without panel sealing and offering momentary or maintained operation. It features a glass fiber reinforced polyamide housing (UL94V-0) and stainless steel snap-in frame, with contact options rated for 3A at 125V AC or 250V AC, or 0.4VA maximum at 28V AC/DC for gold-plated contacts. The mechanical life is 1,000,000 operations for momentary circuits and 200,000 for maintained circuits. It provides tactile and audible feedback, IP65 sealing for panel-mounted variants, and supports incandescent or LED illumination. Mounting options include bushing or snap-in, with solder lug or quick connect terminals. Operating temperature is -25°C to +50°C for illuminated models and -25°C to +70°C for nonilluminated. The switch meets UL E44145 and CSA 023535_0_000 standards when ordered with respective markings.
YB15Y020
SHORT BODY PUSHBUTTON
Pushbutton Switch DPDT Standard Panel Mount, Snap-In
SWITCH PUSHBUTTON DPDT 3A 125V
Pushbutton Switches SHORT BODY PSHBUTTON PANEL MOUNT
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | YB25KKW03 | YB25KKW03 | 2300-YB25KKW03 | YB25KKW03-ND | YB25KKW03 | YB25KKW03 |
| Product Name | Short Body Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Straight PC Pins | Pin | |||
| Max Current Rating | 3 amps | 3 amps | 3 amps | 3 amps |