Powell Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors
Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more
Page:
1
500
1000
1500
1550
1600
1650
1700
1750
1790
1800
1810
1820
1830
1840
1848
1849
1850
1851
1852
1853
1854
1855
1856
1857
1858
1859
1860
1870
1880
1890
1900
1910
1920
1950
2000
2050
2100
2150
2200
2500
2906
| Product Name | Notes |
|---|---|
| 38999S3 DUMMY RECP 11 CAD OD | |
| 38999S3 DUMMY RECP 13 CAD OD | |
| 38999S3 DUMMY RECP 15 CAD OD | |
| 38999S3 DUMMY RECP 19 CAD OD | |
| 38999S3 DUMMY RECP 21 CAD OD | |
| 38999S3 DUMMY RECP 25 CAD OD | |
| 38999S3 DUMMY RECP 9 CAD OD | |
| Connector | |
| D38999 H CLASS | |
| D38999 SERIES III CONNECTOR | |
| HERMETICS - 38999 CONNECTORS |
| << Prev | Next >> |