Powell Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors
Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more
Page:
1
500
1000
1500
1550
1600
1650
1700
1750
1780
1790
1800
1810
1820
1830
1838
1839
1840
1841
1842
1843
1844
1845
1846
1847
1848
1849
1850
1860
1870
1880
1890
1900
1910
1950
2000
2050
2100
2150
2200
2500
2906
| Product Name | Notes |
|---|---|
| Connector | |
| D38999 H CLASS | |
| TV 46C MIXED PIN RECP | |
| TV 8C 8#8(TWIN) PIN RECP | |
| TV 8C 8#8(TWIN) SKT RECP | |
| TV 99C 97#22D 2#8 TWIN SKT RE | |
| Wall Mount Receptacle | |
| Wall Mt Receptacle, Class Z |
| << Prev | Next >> |