Powell Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors

Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more

Page: 1 500 1000 1450 1500 1550 1600 1650 1700 1730 1740 1750 1760 1770 1780 1781 1782 1783 1784 1785 1786 1787 1788 1789 1790 1791 1792 1793 1800 1810 1820 1830 1840 1850 1900 1950 2000 2050 2100 2150 2500 2906
Product Name Notes
AE3 11C 2#20 9#10 PIN RECP
AE3 128C 128#22D PIN RECP
AE3 24C 12#16 12#12 SKT RECP
AE3 43C 23#20 20#16 PIN RECP
CONNECTING DEVICES - 38999 CONNECTORS
Connector
D38999 SERIES III CONNECTOR
TV 11C 2#20 9#10 PIN RECP
TV 128C 128#22D SKT RECP
TV 29C 29#16 SKT RECP
TV 30C MIXED PIN RECP NI
TV 30C MIXED PIN RECP
TV 30C MIXED SKT RECP
TV 39C 39#16 PIN RECP
TV 39C 39#16 SKT RECP
TV 43C 23#20 20#16 SKT RECP
Wall Mount Receptacle
Wall Mt Receptacle, Class F

<< Prev Next >>