Powell Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors
Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more
Page:
1
500
1000
1450
1500
1550
1600
1650
1700
1720
1730
1740
1750
1760
1770
1776
1777
1778
1779
1780
1781
1782
1783
1784
1785
1786
1787
1788
1790
1800
1810
1820
1830
1840
1850
1900
1950
2000
2050
2100
2500
2906
| Product Name | Notes |
|---|---|
| CONNECTING DEVICES - 38999 CONNECTORS | |
| CONNECTOR | |
| D38999 SERIES III CONNECTOR | |
| TV 26C 26#20 SKT RECP NI | |
| TV 39C 38#22D 1#8 TWIN PIN REC | |
| TV 39C 38#22D 1#8 TWIN SKT REC | |
| TV 55C 55#22D PIN RECP NI | |
| TV 55C 55#22D PIN RECP | |
| TV 55C 55#22D SKT RECP NI | |
| TV 6C 6#12 PIN RECP | |
| TV 6C 6#12 SKT RECP NI | |
| TV 8C 8#16 SKT RECP NI | |
| Wall Mount Receptacle | |
| Wall Mt Receptacle, Class F |
| << Prev | Next >> |