Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/20FJ35SN

Description
TV 128C 128#22D SKT RECP
Request a Quote Datasheet
Description
TV 128C 128#22D SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 128C 128#22D SKT RECP

TV 128C 128#22D SKT RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20FJ35SN
MIL Spec Connector - MIL-DTL-38999 III D38999/20FJ35SN
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - AD38999/20FJ35SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AD38999/20FJ35SN-ND
Circular Connector Assemblies AD38999/20FJ35SN-ND
128 Position Circular Connector Receptacle, Female Sockets Crimp

128 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
 - Amphenol D38999/20FJ35SN - PEI-Genesis
Philadelphia, PA, United States
TV 128C 128#22D SKT RECP NI

TV 128C 128#22D SKT RECP NI

Buy Now
Circular Conn, Rcpt, 25-35, Wall Mount; Military Specification Amphenol Aerospace - 28W6983 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-35, Wall Mount; Military Specification Amphenol Aerospace
28W6983
Circular Conn, Rcpt, 25-35, Wall Mount; Military Specification Amphenol Aerospace 28W6983
CIRCULAR CONN, RCPT, 25-35, WALL MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 25-35, WALL MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet
Conn D38999 Circ Skt 128 Pos Crmp St Wall Mnt Rohs Compliant Amphenol - 79AH1427 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Skt 128 Pos Crmp St Wall Mnt Rohs Compliant Amphenol
79AH1427
Conn D38999 Circ Skt 128 Pos Crmp St Wall Mnt Rohs Compliant Amphenol 79AH1427
CONN D38999 CIRC SKT 128 POS CRMP ST WALL MNT ROHS COMPLIANT: YES

CONN D38999 CIRC SKT 128 POS CRMP ST WALL MNT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/20FJ35SN D38999/20FJ35SN AD38999/20FJ35SN-ND Amphenol D38999/20FJ35SN 28W6983 79AH1427
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Assemblies Circular Conn, Rcpt, 25-35, Wall Mount; Military Specification Amphenol Aerospace Conn D38999 Circ Skt 128 Pos Crmp St Wall Mnt Rohs Compliant Amphenol
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 400 to 500 volts
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-1026-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details