Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/20FE35PN

Description
AE3 55C 55#22D PIN RECP
Request a Quote Datasheet
Description
AE3 55C 55#22D PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE3 55C 55#22D PIN RECP

AE3 55C 55#22D PIN RECP

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/20FE35PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20FE35PN
MIL Spec Connector - MIL-DTL-38999 III D38999/20FE35PN
Wall Mt Receptacle, Class F

Wall Mt Receptacle, Class F

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20FE35PN
MIL Spec Connector - MIL-DTL-38999 III D38999/20FE35PN
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Rcpt, 17-35, Wall Mount; Military Specification Aero Electric - 98Y4576 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 17-35, Wall Mount; Military Specification Aero Electric
98Y4576
Circular Conn, Rcpt, 17-35, Wall Mount; Military Specification Aero Electric 98Y4576
CIRCULAR CONN, RCPT, 17-35, WALL MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 17-35, WALL MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric D38999/20FE35PN D38999/20FE35PN D38999/20FE35PN 98Y4576
Product Name MIL Spec Connector - MIL-DTL-38999 III MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 17-35, Wall Mount; Military Specification Aero Electric
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details