Amphenol PCD RJF TV Ethernet Connection System for Harsh Environments RJF TV 6 X

Description
RJFTV allows you to use an Ethernet Class D / Cat. 5e connection for 10 BaseT, 100 BaseTx or 1000 BaseT networks in harsh environments. With the patented RJStop system you can use a standard RJ45 cordset in a metallic plug which will protect it from shocks, dust and fluids. Sealed against fluids and dusts (IP68) Shock, Vibration and Traction resistant No cabling operation in field and no tools required Mechanical Coding / Polarization (4 positions) Improved EMI protection Tri Start Thread coupling mechanism (MIL-DTL-38999 series III type) with anti-decoupling device Robust metallic shells RJ45 cordset retention in the plug: 100 N in the axis Mating cycles: 500 min Compatible with cable diameter from 5,5 mm [0.216 in] to 13 mm [0.512 in]
Datasheet
Description
RJFTV allows you to use an Ethernet Class D / Cat. 5e connection for 10 BaseT, 100 BaseTx or 1000 BaseT networks in harsh environments. With the patented RJStop system you can use a standard RJ45 cordset in a metallic plug which will protect it from shocks, dust and fluids. Sealed against fluids and dusts (IP68) Shock, Vibration and Traction resistant No cabling operation in field and no tools required Mechanical Coding / Polarization (4 positions) Improved EMI protection Tri Start Thread coupling mechanism (MIL-DTL-38999 series III type) with anti-decoupling device Robust metallic shells RJ45 cordset retention in the plug: 100 N in the axis Mating cycles: 500 min Compatible with cable diameter from 5,5 mm [0.216 in] to 13 mm [0.512 in]
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJF TV Ethernet Connection System for Harsh Environments - RJF TV 6 X - Amphenol PCD
Beverly, MA, USA
RJF TV Ethernet Connection System for Harsh Environments
RJF TV 6 X
RJF TV Ethernet Connection System for Harsh Environments RJF TV 6 X
RJFTV allows you to use an Ethernet Class D / Cat. 5e connection for 10 BaseT, 100 BaseTx or 1000 BaseT networks in harsh environments. With the patented RJStop system you can use a standard RJ45 cordset in a metallic plug which will protect it from shocks, dust and fluids. Sealed against fluids and dusts (IP68) Shock, Vibration and Traction resistant No cabling operation in field and no tools required Mechanical Coding / Polarization (4 positions) Improved EMI protection Tri Start Thread coupling mechanism (MIL-DTL-38999 series III type) with anti-decoupling device Robust metallic shells RJ45 cordset retention in the plug: 100 N in the axis Mating cycles: 500 min Compatible with cable diameter from 5,5 mm [0.216 in] to 13 mm [0.512 in]

RJFTV allows you to use an Ethernet Class D / Cat. 5e connection for 10 BaseT,
100 BaseTx or 1000 BaseT networks in harsh environments.
With the patented RJStop system you can use a standard RJ45 cordset in a
metallic plug which will protect it from shocks, dust and fluids.

  • Sealed against fluids and dusts (IP68)
  • Shock, Vibration and Traction resistant
  • No cabling operation in field and no tools required
  • Mechanical Coding / Polarization (4 positions)
  • Improved EMI protection
  • Tri Start Thread coupling mechanism (MIL-DTL-38999 series III type) with anti-decoupling device
  • Robust metallic shells
  • RJ45 cordset retention in the plug: 100 N in the axis
  • Mating cycles: 500 min
  • Compatible with cable diameter from 5,5 mm [0.216 in] to 13 mm [0.512 in]
Supplier's Site Datasheet

Technical Specifications

  Amphenol PCD
Product Category Electrical Connectors
Product Number RJF TV 6 X
Product Name RJF TV Ethernet Connection System for Harsh Environments
Connector Type Military Connector; Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details