Amphenol PCD Environmentaly and Transversally Sealed Receptacle RJF Series

Description
Sealed Receptacle In some applications, a transversal sealing for the receptacle is a « must ». This will prevent fluids and dust from going through the receptacle when plug or cap are not mated to the receptacle. The sealed solution (version "S") has a compound at the rear of the receptacle as shown on the examples below. This feature is available both in RJF and RJF TV shells (please consult the relevant data sheet for product details and accessories). In addition, the Sealed RJF TV has been successfully tested in very high vibration corresponding to airplane applications. Main Characteristics Same as the RJF and RJF TV series … a complete IP68 sealing of the receptacle (even with no plug or no protective cap mated) is added. Outside dimensions are the same as the standard RJF and RJF TV series. Vibrations: The compounded versions of the RJF TV have been tested in vibration following the NAS 1599 Aeronautic specification (Ambient temperature): 5 - 3000 Hz, 20g, 2,5 mm [.1 inch] double amplitude, 3 axes, 12 hours Note: This specification exceeds MIL-C-26500 requirements
Datasheet
Description
Sealed Receptacle In some applications, a transversal sealing for the receptacle is a « must ». This will prevent fluids and dust from going through the receptacle when plug or cap are not mated to the receptacle. The sealed solution (version "S") has a compound at the rear of the receptacle as shown on the examples below. This feature is available both in RJF and RJF TV shells (please consult the relevant data sheet for product details and accessories). In addition, the Sealed RJF TV has been successfully tested in very high vibration corresponding to airplane applications. Main Characteristics Same as the RJF and RJF TV series … a complete IP68 sealing of the receptacle (even with no plug or no protective cap mated) is added. Outside dimensions are the same as the standard RJF and RJF TV series. Vibrations: The compounded versions of the RJF TV have been tested in vibration following the NAS 1599 Aeronautic specification (Ambient temperature): 5 - 3000 Hz, 20g, 2,5 mm [.1 inch] double amplitude, 3 axes, 12 hours Note: This specification exceeds MIL-C-26500 requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Environmentaly and Transversally Sealed Receptacle - RJF Series - Amphenol PCD
Beverly, MA, USA
Environmentaly and Transversally Sealed Receptacle
RJF Series
Environmentaly and Transversally Sealed Receptacle RJF Series
Sealed Receptacle In some applications, a transversal sealing for the receptacle is a « must ». This will prevent fluids and dust from going through the receptacle when plug or cap are not mated to the receptacle. The sealed solution (version "S") has a compound at the rear of the receptacle as shown on the examples below. This feature is available both in RJF and RJF TV shells (please consult the relevant data sheet for product details and accessories). In addition, the Sealed RJF TV has been successfully tested in very high vibration corresponding to airplane applications. Main Characteristics Same as the RJF and RJF TV series … a complete IP68 sealing of the receptacle (even with no plug or no protective cap mated) is added. Outside dimensions are the same as the standard RJF and RJF TV series. Vibrations: The compounded versions of the RJF TV have been tested in vibration following the NAS 1599 Aeronautic specification (Ambient temperature): 5 - 3000 Hz, 20g, 2,5 mm [.1 inch] double amplitude, 3 axes, 12 hours Note: This specification exceeds MIL-C-26500 requirements

Sealed Receptacle

In some applications, a transversal sealing for the receptacle is a « must ». This will prevent fluids and dust from going through the receptacle when plug or cap are not mated to the receptacle. The sealed solution (version "S") has a compound at the rear of the receptacle as shown on the examples below. This feature is available both in RJF and RJF TV shells (please consult the relevant data sheet for product details and accessories). In addition, the Sealed RJF TV has been successfully tested in very high vibration corresponding to airplane applications.

Main Characteristics

  • Same as the RJF and RJF TV series … a complete IP68 sealing of the receptacle (even with no plug or no protective cap mated) is added.
  • Outside dimensions are the same as the standard RJF and RJF TV series.
  • Vibrations: The compounded versions of the RJF TV have been tested in vibration following the NAS 1599 Aeronautic specification (Ambient temperature): 5 - 3000 Hz, 20g, 2,5 mm [.1 inch] double amplitude, 3 axes, 12 hours
    Note: This specification exceeds MIL-C-26500 requirements
Supplier's Site Datasheet
Hermetic Receptacles - RJF Series - Amphenol PCD
Beverly, MA, USA
Hermetic Receptacles
RJF Series
Hermetic Receptacles RJF Series
Hermetic Receptacle In some applications, a transversal hermiticity for the receptacle is a « must ». This will prevent gas from going through the receptacle when plug or cap are not mated to the receptacle. The hermetic solution (version "H") has a compound at the rear of the receptacle as shown on the examples below. This feature is available both in RJF and RJF TV shells (please consult the relevant data sheet for product details and accessories). Helium leakage is less than 1.10-6 cm3 per second [0.1 micron cubic ft per hour] at one bar [15 psi] pressure differential. Main Characteristics Same as the RJF and RJF TV series … a complete IP68 sealing of the receptacle (even with no plug or no protective cap mated) is added. Outside dimensions are the same as the standard RJF and RJF TV series. Vibrations: The compounded versions of the RJF TV have been tested in vibration following the NAS 1599 Aeronautic specification (Ambient temperature): 5 - 3000 Hz, 20g, 2,5 mm [.1 inch] double amplitude, 3 axes, 12 hours Note: This specification exceeds MIL-C-26500 requirements.

Hermetic Receptacle

In some applications, a transversal hermiticity for the receptacle is a « must ». This will prevent gas from going through the receptacle when plug or cap are not mated to the receptacle. The hermetic solution (version "H") has a compound at the rear of the receptacle as shown on the examples below. This feature is available both in RJF and RJF TV shells (please consult the relevant data sheet for product details and accessories). Helium leakage is less than 1.10-6 cm3 per second [0.1 micron cubic ft per hour] at one bar [15 psi] pressure differential.

Main Characteristics

  • Same as the RJF and RJF TV series … a complete IP68 sealing of the receptacle (even with no plug or no protective cap mated) is added.
  • Outside dimensions are the same as the standard RJF and RJF TV series.
  • Vibrations: The compounded versions of the RJF TV have been tested in vibration following the NAS 1599 Aeronautic specification (Ambient temperature): 5 - 3000 Hz, 20g, 2,5 mm [.1 inch] double amplitude, 3 axes, 12 hours
    Note: This specification exceeds MIL-C-26500 requirements.
Supplier's Site Datasheet

Technical Specifications

  Amphenol PCD
Product Category Electrical Connectors
Product Number RJF Series
Product Name Environmentaly and Transversally Sealed Receptacle
Connector Type Military Connector; Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-573-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details