Amphenol PCD Quick Release Breakaway Connectors Bulldog Series

Description
This IP68 sealed RoHS compliant connector range has been specifically developed for harsh environment vehicle applications. Designed for quick, safe disconnection and ideal for jettison applications where damage limitations is critical. The Bulldog Series is designed to utilize standard MIL-C specification insert arrangements within a rugged and non-reflective shell design. The utilization of standard insert arrangements ensures the connectors’ suitability for Power, Signal and Strength. Features & Benefits Quick release breakaway Fast, safe, connect and disconnect Reduced down time Reduced interconnection damage Tailored mating & Breakaway force The connector design gives the opportunity to adjust mating and breaking forces. This is essential for applications driven by specific end user requirements RoHS compliant Meets the industry requirements to restrict the use of hazardous substances 1000 + matings Mating durability over four times greater than MIL-C standard bayonet and thread coupling connectors Increased connector life before replacement Scoop proof Prevents contact damage during mating and de-mating Sealed to IP68 A high degree of sealing to protect against dust and water ingress Corrosion resistant aluminum bronze No plating required Non reflective finish At least 2000 hrs salt spray corrosion resistance Utilizes MIL-C standard insert arrangements Versatile design permits the use of power, signal, data, and mixed contact planforms Proven termination procedure No special tooling or training requirements for assembly or repair
Datasheet
Description
This IP68 sealed RoHS compliant connector range has been specifically developed for harsh environment vehicle applications. Designed for quick, safe disconnection and ideal for jettison applications where damage limitations is critical. The Bulldog Series is designed to utilize standard MIL-C specification insert arrangements within a rugged and non-reflective shell design. The utilization of standard insert arrangements ensures the connectors’ suitability for Power, Signal and Strength. Features & Benefits Quick release breakaway Fast, safe, connect and disconnect Reduced down time Reduced interconnection damage Tailored mating & Breakaway force The connector design gives the opportunity to adjust mating and breaking forces. This is essential for applications driven by specific end user requirements RoHS compliant Meets the industry requirements to restrict the use of hazardous substances 1000 + matings Mating durability over four times greater than MIL-C standard bayonet and thread coupling connectors Increased connector life before replacement Scoop proof Prevents contact damage during mating and de-mating Sealed to IP68 A high degree of sealing to protect against dust and water ingress Corrosion resistant aluminum bronze No plating required Non reflective finish At least 2000 hrs salt spray corrosion resistance Utilizes MIL-C standard insert arrangements Versatile design permits the use of power, signal, data, and mixed contact planforms Proven termination procedure No special tooling or training requirements for assembly or repair
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Release Breakaway Connectors - Bulldog Series - Amphenol PCD
Beverly, MA, USA
Quick Release Breakaway Connectors
Bulldog Series
Quick Release Breakaway Connectors Bulldog Series
This IP68 sealed RoHS compliant connector range has been specifically developed for harsh environment vehicle applications. Designed for quick, safe disconnection and ideal for jettison applications where damage limitations is critical. The Bulldog Series is designed to utilize standard MIL-C specification insert arrangements within a rugged and non-reflective shell design. The utilization of standard insert arrangements ensures the connectors’ suitability for Power, Signal and Strength. Features & Benefits Quick release breakaway Fast, safe, connect and disconnect Reduced down time Reduced interconnection damage Tailored mating & Breakaway force The connector design gives the opportunity to adjust mating and breaking forces. This is essential for applications driven by specific end user requirements RoHS compliant Meets the industry requirements to restrict the use of hazardous substances 1000 + matings Mating durability over four times greater than MIL-C standard bayonet and thread coupling connectors Increased connector life before replacement Scoop proof Prevents contact damage during mating and de-mating Sealed to IP68 A high degree of sealing to protect against dust and water ingress Corrosion resistant aluminum bronze No plating required Non reflective finish At least 2000 hrs salt spray corrosion resistance Utilizes MIL-C standard insert arrangements Versatile design permits the use of power, signal, data, and mixed contact planforms Proven termination procedure No special tooling or training requirements for assembly or repair

This IP68 sealed RoHS compliant connector range has been specifically developed for harsh environment vehicle applications. Designed for quick, safe disconnection and ideal for jettison applications where damage limitations is critical. The Bulldog Series is designed to utilize standard MIL-C specification insert arrangements within a rugged and non-reflective shell design. The utilization of standard insert arrangements ensures the connectors’ suitability for Power, Signal and Strength.

Features & Benefits

Quick release breakaway

  • Fast, safe, connect and disconnect
  • Reduced down time
  • Reduced interconnection damage

Tailored mating & Breakaway force
The connector design gives the opportunity to adjust mating and breaking forces. This is essential for applications driven by specific end user requirements
RoHS compliant
Meets the industry requirements to restrict the use of hazardous substances
1000 + matings

  • Mating durability over four times greater than MIL-C standard bayonet and thread coupling connectors
  • Increased connector life before replacement

Scoop proof
Prevents contact damage during mating and de-mating
Sealed to IP68
A high degree of sealing to protect against dust and water ingress
Corrosion resistant aluminum bronze

  • No plating required
  • Non reflective finish
  • At least 2000 hrs salt spray corrosion resistance

Utilizes MIL-C standard insert arrangements
Versatile design permits the use of power, signal, data, and mixed contact planforms
Proven termination procedure
No special tooling or training requirements for assembly or repair

Supplier's Site Datasheet

Technical Specifications

  Amphenol PCD
Product Category Electrical Connectors
Product Number Bulldog Series
Product Name Quick Release Breakaway Connectors
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details