Intended for harsh environmental applications and used extensively in soldier communications, Terrapin is a miniature series of circular push-pull connectors. Within a rugged shell design Terrapin offers superior EMC performance and high environmental sealing to IP68. Resilient in severe battlefield situations the RoHS compliant black-silver plating is both low-luster and corrosion resistant. Featuring an optional locking mechanism, multiple shell sizes with up to 37 contacts and suitability for overmolding, Terrapin is the preferred choice for miniature connectors in military and other harsh environment applications.
Features & Benefits
Miniature footprint Space saving compared to traditional interconnect
Quick release breakaway
Fast, safe, connect and disconnect
Release in snagging situations
Reduced interconnection damage
Latched version Allowing connectors to be locked together
Common plug connector Suitable for mating with both push-pull and latch style receptacles
Sealed to IP68 A high degree of sealing to protect against dust and water ingress in both mated and unmated conditions
RoHS compliant Meets the industry requirements to restrict the use of hazardous substances
2000 + matings
Mating durability four times greater than MIL-C standard bayonet and thread coupling connectors
Increased connector life before replacement
Multiple keying options Five keying options to prevent mis-mating
Brass base metal
Robust
Wear resistant
Crush resistant
Black silver plating
Low luster / non-relective
Highly conductive
Superior EMC performance
1000 hrs salt spray resistance
Integral backshell
360 degree screening
No special tooling or training require
Quick termination
Gigabit ethernet and USB 2.0 compatible Suitable for computers, LAN switches and routers
Suitable for overmolding
Standard or tailored overmold solutions
Robust and tamper proof
Waterproof
Aesthetically uniform product
2000 + matings
Multiple keying options
Brass base metal
Intended for harsh environmental applications and used extensively in soldier communications, Terrapin is a miniature series of circular push-pull connectors. Within a rugged shell design Terrapin offers superior EMC performance and high environmental sealing to IP68. Resilient in severe battlefield situations the RoHS compliant black-silver plating is both low-luster and corrosion resistant. Featuring an optional locking mechanism, multiple shell sizes with up to 37 contacts and suitability for overmolding, Terrapin is the preferred choice for miniature connectors in military and other harsh environment applications.
Features & Benefits
Miniature footprint
Space saving compared to traditional interconnect
Quick release breakaway
- Fast, safe, connect and disconnect
- Release in snagging situations
- Reduced interconnection damage
Latched version
Allowing connectors to be locked together
Common plug connector
Suitable for mating with both push-pull and latch style receptacles
Sealed to IP68
A high degree of sealing to protect against dust and water ingress in both mated and unmated conditions
RoHS compliant
Meets the industry requirements to restrict the use of hazardous substances
2000 + matings
- Mating durability four times greater than MIL-C standard bayonet and thread coupling connectors
- Increased connector life before replacement
Multiple keying options
Five keying options to prevent mis-mating
Brass base metal
- Robust
- Wear resistant
- Crush resistant
Black silver plating
- Low luster / non-relective
- Highly conductive
- Superior EMC performance
- 1000 hrs salt spray resistance
Integral backshell
- 360 degree screening
- No special tooling or training require
- Quick termination
Gigabit ethernet and USB 2.0 compatible
Suitable for computers, LAN switches and routers
Suitable for overmolding
- Standard or tailored overmold solutions
- Robust and tamper proof
- Waterproof
- Aesthetically uniform product
- 2000 + matings
- Multiple keying options
- Brass base metal