Amphenol PCD RJ Field Series Ethernet Connection for Harsh Environments RJF 6 X

Description
The Amphenol Pcd Ethernet, RJ45 Series offers a wide range of solutions, ranging from reverse bayonet, push pull, bayonet, threaded and lever coupling configurations in both plastic and metal material, giving customers the flexibility of choosing the best solution for their application. RJF allows you to use an Ethernet Class D / Cat. 5e connection for 10 BaseT,100 BaseTX or 1000 BaseT networks in harsh environments: With the patented RJStop®system you can use a standard RJ45 cordset in a metallic plug which will protect it from shocks, dust and fluids. No hazardous on-field cabling and grounding! MAIN CHARACTERISTICS Compliant with IEC 60603-7 variant 11 Bayonet coupling ("Audible & Visual" coupling signal) Robust metallic shells based on MIL-DTL-26482 H RJ45 cordset retention in the plug: 100 N in the axis Mating cylces: 500 min Sealed against fluids and dust (IP68) Shock, Vibration and Traction resistant No cabling operation in field and no tools required Mechanical Coding / Polarization (4 positions) Compatible with cable diameter from 5.5 mm to 13mm
Datasheet
Description
The Amphenol Pcd Ethernet, RJ45 Series offers a wide range of solutions, ranging from reverse bayonet, push pull, bayonet, threaded and lever coupling configurations in both plastic and metal material, giving customers the flexibility of choosing the best solution for their application. RJF allows you to use an Ethernet Class D / Cat. 5e connection for 10 BaseT,100 BaseTX or 1000 BaseT networks in harsh environments: With the patented RJStop®system you can use a standard RJ45 cordset in a metallic plug which will protect it from shocks, dust and fluids. No hazardous on-field cabling and grounding! MAIN CHARACTERISTICS Compliant with IEC 60603-7 variant 11 Bayonet coupling ("Audible & Visual" coupling signal) Robust metallic shells based on MIL-DTL-26482 H RJ45 cordset retention in the plug: 100 N in the axis Mating cylces: 500 min Sealed against fluids and dust (IP68) Shock, Vibration and Traction resistant No cabling operation in field and no tools required Mechanical Coding / Polarization (4 positions) Compatible with cable diameter from 5.5 mm to 13mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ Field Series Ethernet Connection for Harsh Environments - RJF 6 X - Amphenol PCD
Beverly, MA, USA
RJ Field Series Ethernet Connection for Harsh Environments
RJF 6 X
RJ Field Series Ethernet Connection for Harsh Environments RJF 6 X
The Amphenol Pcd Ethernet, RJ45 Series offers a wide range of solutions, ranging from reverse bayonet, push pull, bayonet, threaded and lever coupling configurations in both plastic and metal material, giving customers the flexibility of choosing the best solution for their application. RJF allows you to use an Ethernet Class D / Cat. 5e connection for 10 BaseT,100 BaseTX or 1000 BaseT networks in harsh environments: With the patented RJStop®system you can use a standard RJ45 cordset in a metallic plug which will protect it from shocks, dust and fluids. No hazardous on-field cabling and grounding! MAIN CHARACTERISTICS Compliant with IEC 60603-7 variant 11 Bayonet coupling ("Audible & Visual" coupling signal) Robust metallic shells based on MIL-DTL-26482 H RJ45 cordset retention in the plug: 100 N in the axis Mating cylces: 500 min Sealed against fluids and dust (IP68) Shock, Vibration and Traction resistant No cabling operation in field and no tools required Mechanical Coding / Polarization (4 positions) Compatible with cable diameter from 5.5 mm to 13mm

The Amphenol Pcd Ethernet, RJ45 Series offers a wide range of solutions, ranging from reverse bayonet, push pull, bayonet, threaded and lever coupling configurations in both plastic and metal material, giving customers the flexibility of choosing the best solution for their application.

RJF allows you to use an Ethernet Class D / Cat. 5e connection for 10 BaseT,100 BaseTX or 1000 BaseT networks in harsh environments:

With the patented RJStop®system you can use a standard RJ45 cordset in a metallic plug which will protect it from shocks, dust and fluids.

No hazardous on-field cabling and grounding!

MAIN CHARACTERISTICS

  • Compliant with IEC 60603-7 variant 11
  • Bayonet coupling ("Audible & Visual" coupling signal)
  • Robust metallic shells based on MIL-DTL-26482 H
  • RJ45 cordset retention in the plug: 100 N in the axis
  • Mating cylces: 500 min
  • Sealed against fluids and dust (IP68)
  • Shock, Vibration and Traction resistant
  • No cabling operation in field and no tools required
  • Mechanical Coding / Polarization (4 positions)
  • Compatible with cable diameter from 5.5 mm to 13mm
Supplier's Site Datasheet

Technical Specifications

  Amphenol PCD
Product Category Electrical Connectors
Product Number RJF 6 X
Product Name RJ Field Series Ethernet Connection for Harsh Environments
Connector Type Military Connector; Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-2038-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details