Amphenol PCD Luminus Series Push & Pull Receptacle

Description
The Luminus Series are small, cost-effective connectors that are highly reliable and simple to use. With multiple options to choose from, they meet MIL-T-81714 specifications, use AS39029 contacts, and are environmentally-seal ed. Ideal for where space is limited, these innovative connectors feature a locking mechanism ensuring stability and are suitable for blind-mating. Applications: Wire Bundle and Cable Management, Lighting, IFE and Galley, Instrumentation, Soldier Interconnects, Railway Interior Aircraft Lighting, Avionic Controls (i.e. pilot yoke), Electronic Window Shutter Features & Benefits Small footprint Reduces overall weight of vehicle Polarization & visual aids Allows for fast, efficient mating & assembly Interfacial & triple-barrier seal Enables complete environmental sealing Designed for MIL-C-39029 contacts Standardization simplifies product Polyamide Housing Makes for a rugged, durable connector
Datasheet
Description
The Luminus Series are small, cost-effective connectors that are highly reliable and simple to use. With multiple options to choose from, they meet MIL-T-81714 specifications, use AS39029 contacts, and are environmentally-seal ed. Ideal for where space is limited, these innovative connectors feature a locking mechanism ensuring stability and are suitable for blind-mating. Applications: Wire Bundle and Cable Management, Lighting, IFE and Galley, Instrumentation, Soldier Interconnects, Railway Interior Aircraft Lighting, Avionic Controls (i.e. pilot yoke), Electronic Window Shutter Features & Benefits Small footprint Reduces overall weight of vehicle Polarization & visual aids Allows for fast, efficient mating & assembly Interfacial & triple-barrier seal Enables complete environmental sealing Designed for MIL-C-39029 contacts Standardization simplifies product Polyamide Housing Makes for a rugged, durable connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Luminus Series - Push & Pull Receptacle - Amphenol PCD
Beverly, MA, USA
The Luminus Series are small, cost-effective connectors that are highly reliable and simple to use. With multiple options to choose from, they meet MIL-T-81714 specifications, use AS39029 contacts, and are environmentally-seal ed. Ideal for where space is limited, these innovative connectors feature a locking mechanism ensuring stability and are suitable for blind-mating. Applications: Wire Bundle and Cable Management, Lighting, IFE and Galley, Instrumentation, Soldier Interconnects, Railway Interior Aircraft Lighting, Avionic Controls (i.e. pilot yoke), Electronic Window Shutter Features & Benefits Small footprint Reduces overall weight of vehicle Polarization & visual aids Allows for fast, efficient mating & assembly Interfacial & triple-barrier seal Enables complete environmental sealing Designed for MIL-C-39029 contacts Standardization simplifies product Polyamide Housing Makes for a rugged, durable connector

The Luminus Series are small, cost-effective connectors that are highly reliable and simple to use. With multiple options to choose from, they meet MIL-T-81714 specifications, use AS39029 contacts, and are environmentally-sealed. Ideal for where space is limited, these innovative connectors feature a locking mechanism ensuring stability and are suitable for blind-mating.

Applications: Wire Bundle and Cable Management, Lighting, IFE and Galley, Instrumentation, Soldier Interconnects, Railway Interior Aircraft Lighting, Avionic Controls (i.e. pilot yoke), Electronic Window Shutter

Features & Benefits

Small footprint
Reduces overall weight of vehicle

Polarization & visual aids
Allows for fast, efficient mating & assembly

Interfacial & triple-barrier seal
Enables complete environmental sealing
Designed for MIL-C-39029 contacts
Standardization simplifies product
Polyamide Housing
Makes for a rugged, durable connector

Supplier's Site Datasheet

Technical Specifications

  Amphenol PCD
Product Category Electrical Connectors
Product Number Push & Pull Receptacle
Product Name Luminus Series
Connector Type Circular / Cylindrical Connectors; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
Geometry Straight
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Banana Connectors - 2835265 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Termination PCB Pin
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details