The Luminus Series are small, cost-effective connectors that are highly reliable and simple to use. With multiple options to choose from, they meet MIL-T-81714 specifications, use AS39029 contacts, and are environmentally-seal
Applications: Wire Bundle and Cable Management, Lighting, IFE and Galley, Instrumentation, Soldier Interconnects, Railway Interior Aircraft Lighting, Avionic Controls (i.e. pilot yoke), Electronic Window Shutter
Features & Benefits
Small footprint
Reduces overall weight of vehicle
Polarization & visual aids
Allows for fast, efficient mating & assembly
Interfacial & triple-barrier seal
Enables complete environmental sealing
Designed for MIL-C-39029 contacts
Standardization simplifies product
Polyamide Housing
Makes for a rugged, durable connector
| Amphenol PCD | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | Twist & Lock Receptacle |
| Product Name | Luminus Series |
| Connector Type | Circular / Cylindrical Connectors; Military Connector |
| Coupling / Adapter | Coupling / Adapter |
| Gender | Female / Jack |
| Geometry | Straight |
| Termination | Crimp |