Amphenol PCD Terminal Junction Modules MIL-81714 Series I

Description
Designed and qualified to MIL-T-81714, Amphenol Pcd's Series 1 Terminal Junction Modules are robust, reliable, and always perform to the highest standards. They're offered in various types and configurations -- Feedback/Feedthru, Electronic, In-Line Splice, and Ground -- and they use standard M39029/1 pin contacts. Mounting rail and installation/termina tion accessories are available, and customization is always an option for your particular requirement and/or application. Features & Benefits Mil-T-81714 Approved Meets high quality standards M39029/1 contacts Meets military specification Mil-C-39029 Integral Socket/Bus Bar Assures electrical and mechanical integrity over long product life Integral Contacts High conductivity allow for optimum electrical performance Split Socket Design Provides peripheral surface wipe and contact Uses the maximum mating surfaces of pin and contact Multiple product types Wide range of products to choose from Four standard sizes Accommodates 12-26 AWG wires High Density Modules Conform to all dimensions and performance requirements of Mil-T-81714/17 Class D Module System Combines max high temperature and high fluid resistance performance parameters previously divided among three module classes: A, B, C Electronic Systems Modules can be supplied with a variety of diode, resistors, capacitors, and fuses Meets electronic parameters of Mil-T-81714/24
Description
Designed and qualified to MIL-T-81714, Amphenol Pcd's Series 1 Terminal Junction Modules are robust, reliable, and always perform to the highest standards. They're offered in various types and configurations -- Feedback/Feedthru, Electronic, In-Line Splice, and Ground -- and they use standard M39029/1 pin contacts. Mounting rail and installation/termina tion accessories are available, and customization is always an option for your particular requirement and/or application. Features & Benefits Mil-T-81714 Approved Meets high quality standards M39029/1 contacts Meets military specification Mil-C-39029 Integral Socket/Bus Bar Assures electrical and mechanical integrity over long product life Integral Contacts High conductivity allow for optimum electrical performance Split Socket Design Provides peripheral surface wipe and contact Uses the maximum mating surfaces of pin and contact Multiple product types Wide range of products to choose from Four standard sizes Accommodates 12-26 AWG wires High Density Modules Conform to all dimensions and performance requirements of Mil-T-81714/17 Class D Module System Combines max high temperature and high fluid resistance performance parameters previously divided among three module classes: A, B, C Electronic Systems Modules can be supplied with a variety of diode, resistors, capacitors, and fuses Meets electronic parameters of Mil-T-81714/24

Suppliers

Company
Product
Description
Supplier Links
Terminal Junction Modules - MIL-81714 Series I - Amphenol PCD
Beverly, MA, USA
Terminal Junction Modules
MIL-81714 Series I
Terminal Junction Modules MIL-81714 Series I
Designed and qualified to MIL-T-81714, Amphenol Pcd's Series 1 Terminal Junction Modules are robust, reliable, and always perform to the highest standards. They're offered in various types and configurations -- Feedback/Feedthru, Electronic, In-Line Splice, and Ground -- and they use standard M39029/1 pin contacts. Mounting rail and installation/termina tion accessories are available, and customization is always an option for your particular requirement and/or application. Features & Benefits Mil-T-81714 Approved Meets high quality standards M39029/1 contacts Meets military specification Mil-C-39029 Integral Socket/Bus Bar Assures electrical and mechanical integrity over long product life Integral Contacts High conductivity allow for optimum electrical performance Split Socket Design Provides peripheral surface wipe and contact Uses the maximum mating surfaces of pin and contact Multiple product types Wide range of products to choose from Four standard sizes Accommodates 12-26 AWG wires High Density Modules Conform to all dimensions and performance requirements of Mil-T-81714/17 Class D Module System Combines max high temperature and high fluid resistance performance parameters previously divided among three module classes: A, B, C Electronic Systems Modules can be supplied with a variety of diode, resistors, capacitors, and fuses Meets electronic parameters of Mil-T-81714/24

Designed and qualified to MIL-T-81714, Amphenol Pcd's Series 1 Terminal Junction Modules are robust, reliable, and always perform to the highest standards. They're offered in various types and configurations -- Feedback/Feedthru, Electronic, In-Line Splice, and Ground -- and they use standard M39029/1 pin contacts. Mounting rail and installation/termination accessories are available, and customization is always an option for your particular requirement and/or application.

Features & Benefits

Mil-T-81714 Approved
Meets high quality standards

M39029/1 contacts
Meets military specification Mil-C-39029

Integral Socket/Bus Bar
Assures electrical and mechanical integrity over long product life

Integral Contacts
High conductivity allow for optimum electrical performance

Split Socket Design

  • Provides peripheral surface wipe and contact
  • Uses the maximum mating surfaces of pin and contact

Multiple product types

  • Wide range of products to choose from
  • Four standard sizes
  • Accommodates 12-26 AWG wires

High Density Modules
Conform to all dimensions and performance requirements of Mil-T-81714/17

Class D Module System
Combines max high temperature and high fluid resistance performance parameters previously divided among three module classes: A, B, C

Electronic Systems

  • Modules can be supplied with a variety of diode, resistors, capacitors, and fuses
  • Meets electronic parameters of Mil-T-81714/24
Supplier's Site

Technical Specifications

  Amphenol PCD
Product Category Electrical Connectors
Product Number MIL-81714 Series I
Product Name Terminal Junction Modules
Connector Type Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm ARINC Size 5 Pin - 110786 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details
Interconnect Input/Output Connectors - Dsub 2 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details