Amphenol PCD Atex Zone 2 RJ11/12 Connectors RJ11FTVX2 Series

Description
RJ11FTVX allows you to use a standard phone RJ11 / RJ12 connection in Atex zone 2 environments. With the patented RJStop® system you can use a standard RJ11 / RJ12 cordset in a metallic plug which will protect it from shocks, dust and fluids. Amphenol was the first manufacturer to design an Atex/Zone 2 rated Ethernet connector for the Oil & Petrochemical market. The Amphenol Pcd Atex Field Bus series, which includes Ethernet, RJ11, USB and Ethernet switches, is designed for device group II, category 3G. According to EN60079-15, it may be operated within zone 2 and class I, Div 2, as low power non sparking connectors. The same features and benefits of Amphenol Pcd’s proven Field Series connectors were mirrored into the design of the Atex/Zone 2 Field Series connectors and compliments Amphenol Pcd Shenzhen’s explosion proof DIN-Rail product.
Datasheet
Description
RJ11FTVX allows you to use a standard phone RJ11 / RJ12 connection in Atex zone 2 environments. With the patented RJStop® system you can use a standard RJ11 / RJ12 cordset in a metallic plug which will protect it from shocks, dust and fluids. Amphenol was the first manufacturer to design an Atex/Zone 2 rated Ethernet connector for the Oil & Petrochemical market. The Amphenol Pcd Atex Field Bus series, which includes Ethernet, RJ11, USB and Ethernet switches, is designed for device group II, category 3G. According to EN60079-15, it may be operated within zone 2 and class I, Div 2, as low power non sparking connectors. The same features and benefits of Amphenol Pcd’s proven Field Series connectors were mirrored into the design of the Atex/Zone 2 Field Series connectors and compliments Amphenol Pcd Shenzhen’s explosion proof DIN-Rail product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Atex Zone 2 RJ11/12 Connectors - RJ11FTVX2 Series - Amphenol PCD
Beverly, MA, USA
Atex Zone 2 RJ11/12 Connectors
RJ11FTVX2 Series
Atex Zone 2 RJ11/12 Connectors RJ11FTVX2 Series
RJ11FTVX allows you to use a standard phone RJ11 / RJ12 connection in Atex zone 2 environments. With the patented RJStop® system you can use a standard RJ11 / RJ12 cordset in a metallic plug which will protect it from shocks, dust and fluids. Amphenol was the first manufacturer to design an Atex/Zone 2 rated Ethernet connector for the Oil & Petrochemical market. The Amphenol Pcd Atex Field Bus series, which includes Ethernet, RJ11, USB and Ethernet switches, is designed for device group II, category 3G. According to EN60079-15, it may be operated within zone 2 and class I, Div 2, as low power non sparking connectors. The same features and benefits of Amphenol Pcd’s proven Field Series connectors were mirrored into the design of the Atex/Zone 2 Field Series connectors and compliments Amphenol Pcd Shenzhen’s explosion proof DIN-Rail product.

RJ11FTVX allows you to use a standard phone RJ11 / RJ12 connection in Atex zone 2 environments. With the patented RJStop® system you can use a standard RJ11 / RJ12 cordset in a metallic plug which will protect it from shocks, dust and fluids.

Amphenol was the first manufacturer to design an Atex/Zone 2 rated Ethernet connector for the Oil & Petrochemical market.

The Amphenol Pcd Atex Field Bus series, which includes Ethernet, RJ11, USB and Ethernet switches, is designed for device group II, category 3G. According to EN60079-15, it may be operated within zone 2 and class I, Div 2, as low power non sparking connectors.

The same features and benefits of Amphenol Pcd’s proven Field Series connectors were mirrored into the design of the Atex/Zone 2 Field Series connectors and compliments Amphenol Pcd Shenzhen’s explosion proof DIN-Rail product.

Supplier's Site Datasheet

Technical Specifications

  Amphenol PCD
Product Category Electrical Connectors
Product Number RJ11FTVX2 Series
Product Name Atex Zone 2 RJ11/12 Connectors
Connector Type Military Connector; Modular Connector and RJ Connector
Gender Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details