Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRIC VALVE ACTUATORS
ENERPAC
RW53 -- PNEUMATICS, HYDRAULICS - ACTUATORS/CYLINDERS
ENERPAC
Pneumatics, Hydraulics - Actuators/Cylinders
RW53
Description
CYLINDER, 3-1/4" STROKE, S/A
Quarktwin Technology Ltd.
Done
Description
CYLINDER, 3-1/4" STROKE, S/A
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Actuators/Cylinders
RW53
Pneumatics, Hydraulics - Actuators/Cylinders
RW53
CYLINDER, 3-1/4" STROKE, S/A
CYLINDER, 3-1/4" STROKE, S/A
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Electric Valve Actuators
Product Number
RW53
Product Name
Pneumatics, Hydraulics - Actuators/Cylinders
Unlock Full Specs
to access all available technical data
Similar Products
Asahi/America, Inc.
Asahi/America Series 92 Electric Actuator
S92
Specs
Actuation Time
10 seconds
Actuator Torque
400 In-lbs (461 kg-cm)
Duty Cycle
100 (%)
View Details
RS Components, Ltd.
Valve Actuators
2412731
Specs
AC Voltage
24 volts
DC Voltage
24 volts
View Details
Dymax
DVC-345 Digital Valve Controller
View Details
Plast-O-Matic Valves, Inc.
Compact Electric Actuator 3 inch & 4 inch Valves
Specs
Operation
OnOff (optional feature); Modulating (optional feature)
View Details