Texas Instruments Isolated 120VAC Output Module 505- 2590- A

Description
TI 505 - 505- 2590- A, Isolated 120VAC Output Module - 16 Pt.
Description
TI 505 - 505- 2590- A, Isolated 120VAC Output Module - 16 Pt.

Suppliers

Company
Product
Description
Supplier Links
Isolated 120VAC Output Module - 505-2590-A - Classic Automation LLC
Webster, NY, United States
Isolated 120VAC Output Module
505-2590-A
Isolated 120VAC Output Module 505-2590-A
TI 505 - 505- 2590- A, Isolated 120VAC Output Module - 16 Pt.

TI 505 - 505- 2590- A, Isolated 120VAC Output Module - 16 Pt.

Supplier's Site

Technical Specifications

  Classic Automation LLC
Product Category Data Acquisition
Product Number 505-2590-A
Product Name Isolated 120VAC Output Module
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

 - LXI Standard for Ethernet Testing Instruments & DAQ Systems, EX1400 Family - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument
Host Connection Ethernet
Analog Channels 16 #
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface None
View Details
GMS Series 17.5mm Output Modules - 84130104 - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 32
View Details
Videographic Data Recorders - PPS-3000 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount; Stand-alone
Outputs Analog Voltage Output; Analog Current Output
View Details