TEXAS INSTRUMENTS
505- 4408 -- INPUT MODULE - 220 VAC
Texas Instruments
Input Module - 220 Vac
505- 4408
Technical Specifications
|
Product Category
|
Data Acquisition |
|
Product Number
|
505-4408 |
|
Product Name
|
Input Module - 220 Vac |
|
Data Acquisition
|
Input/Output Module
|
Unlock Full Specs
to access all available technical data
Similar Products
Agency Approval
RoHS Compliant
Analog Channels
6 #
View Details
Data Acquisition
Input Module; Input/Output Module
Form Factor
Rack Mount; DIN Rail
Outputs
Analog Voltage Output
View Details
Outputs
Analog Voltage Output
Resolution
16 bits
DC Voltage
0.8 ~ 2V
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Data Acquisition
DAQ Instrument; Input/Output Module
Form Factor
DIN Rail
Outputs
Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details