Classic Automation LLC PiC900 Digital input 24VDC 32 Pt. 502-03605-00R1

Description
Description

Suppliers

Company
Product
Description
Supplier Links
PiC900 Digital input 24VDC 32 Pt. - 502-03605-00R1 - Classic Automation LLC
Webster, NY, United States
PiC900 Digital input 24VDC 32 Pt.
502-03605-00R1
PiC900 Digital input 24VDC 32 Pt. 502-03605-00R1
Supplier's Site

Technical Specifications

  Classic Automation LLC
Product Category Data Acquisition
Product Number 502-03605-00R1
Product Name PiC900 Digital input 24VDC 32 Pt.
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

EL1002 | EtherCAT Terminal, 2-channel digital input, 24 V DC, 3 ms -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Data Acquisition - Analog Front End (AFE) - AD7730BRZ - Lingto Electronic Limited
Specs
Digital I/O Channels 1 #
Resolution 24 bits
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details