32 individual, optically isolated inputs. These cards are ideal for use in control and instrumentation applications where high-voltage protection is required. Individual channel-to-channel isolation allows every channel to be physically and electrically separated from the others.
| American Portwell Technology Inc. | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | PCI-IDI-32AC |
| Product Name | PCI Digital I/O Card |
| Data Acquisition | Input/Output Module |
| Form Factor | PC Board |
| User Interface | Computer Programmable |
| Host Connection | Direct Backplane Interface |
| Application | General Lab & Industrial |