American Portwell Technology Inc. USB Digital I/O Device USB-CTR-15

Description
The USB-CTR-15 is an ideal solution for adding portable, easy-to-install, fifteen 16-bit counter/timers to any PC or embedded system with a USB port. With PC/104 sized board and mounting holes installed in a small rugged enclosure with flexible and configurable screw termination connections this unit is ideal for many complex counting and timing functions.
Description
The USB-CTR-15 is an ideal solution for adding portable, easy-to-install, fifteen 16-bit counter/timers to any PC or embedded system with a USB port. With PC/104 sized board and mounting holes installed in a small rugged enclosure with flexible and configurable screw termination connections this unit is ideal for many complex counting and timing functions.

Suppliers

Company
Product
Description
Supplier Links
USB Digital I/O Device - USB-CTR-15 - American Portwell Technology Inc.
Fremont, CA, USA
USB Digital I/O Device
USB-CTR-15
USB Digital I/O Device USB-CTR-15
The USB-CTR-15 is an ideal solution for adding portable, easy-to-install, fifteen 16-bit counter/timers to any PC or embedded system with a USB port. With PC/104 sized board and mounting holes installed in a small rugged enclosure with flexible and configurable screw termination connections this unit is ideal for many complex counting and timing functions.

The USB-CTR-15 is an ideal solution for adding portable, easy-to-install, fifteen 16-bit counter/timers to any PC or embedded system with a USB port. With PC/104 sized board and mounting holes installed in a small rugged enclosure with flexible and configurable screw termination connections this unit is ideal for many complex counting and timing functions.

Supplier's Site

Technical Specifications

  American Portwell Technology Inc.
Product Category Data Acquisition
Product Number USB-CTR-15
Product Name USB Digital I/O Device
Data Acquisition Input/Output Module
Form Factor Stand-alone
Outputs Analog Voltage Output; Analog Current Output; Timer / Counter Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data