ACCES I/O Products, Inc. ISA Bus 12-Bit 8-Input A/D Converter and Counter/Timer Card AD12-8

Description
Features Eight single-ended analog inputs 12-bit resolution Up to 40,000 conversions/second Programmable scan rate Can be used with AIM-16 to support up to 128 differential inputs with programmable gains On-board counter/timer for event counting, pulse and waveform generation, and frequency measurement. Sixteen bits of digital I/O Buffered precision reference voltage output
Description
Features Eight single-ended analog inputs 12-bit resolution Up to 40,000 conversions/second Programmable scan rate Can be used with AIM-16 to support up to 128 differential inputs with programmable gains On-board counter/timer for event counting, pulse and waveform generation, and frequency measurement. Sixteen bits of digital I/O Buffered precision reference voltage output

Suppliers

Company
Product
Description
Supplier Links
ISA Bus 12-Bit 8-Input A/D Converter and Counter/Timer Card - AD12-8 - ACCES I/O Products, Inc.
San Diego, CA, USA
ISA Bus 12-Bit 8-Input A/D Converter and Counter/Timer Card
AD12-8
ISA Bus 12-Bit 8-Input A/D Converter and Counter/Timer Card AD12-8
Features Eight single-ended analog inputs 12-bit resolution Up to 40,000 conversions/second Programmable scan rate Can be used with AIM-16 to support up to 128 differential inputs with programmable gains On-board counter/timer for event counting, pulse and waveform generation, and frequency measurement. Sixteen bits of digital I/O Buffered precision reference voltage output

Features

  • Eight single-ended analog inputs
  • 12-bit resolution
  • Up to 40,000 conversions/second
  • Programmable scan rate
  • Can be used with AIM-16 to support up to 128 differential inputs with programmable gains
  • On-board counter/timer for event counting, pulse and waveform generation, and frequency measurement.
  • Sixteen bits of digital I/O
  • Buffered precision reference voltage output
Supplier's Site

Technical Specifications

  ACCES I/O Products, Inc.
Product Category Data Acquisition
Product Number AD12-8
Product Name ISA Bus 12-Bit 8-Input A/D Converter and Counter/Timer Card
Data Acquisition Data Acquisition Card; Input Module; Input/Output Module
Form Factor PC Board
Outputs Timer / Counter Output
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data