ACCES I/O Products, Inc. 48-Channel Optically Isolated Digital Input Boards 104-IDI-48A

Description
Features 48 individually optically isolated AC/DC inputs Polarity-insensitive AC/DC inputs accept up to 60 VDC or AC rms AC or voltage transient filtering Optically isolated channel-to-channel and channel-to-ground Factory Options: (call for pricing and availability) 0 to 70°C and -40 to +85°C versions available Change-of-state detection (COS IRQ) on selected inputs Higher input ranges Right-angle or vertical I/O connectors RoHS Available. Please contact us for ordering information The 104-IDI-48 family boards are 48-channel PC/104 utility boards which feature 48 individually optically isolated digital inputs. They are ideal for use in control and instrumentation applications where high voltage protection is required. Individual channel-to-channel isolation allows every channel to be physically and electrically separated from the others. Enabled inputs feature a change-of-state detection capability (denoted by a "C" at the end of the model number) which provides a means to automatically interrupt the host computer in real time. When one or more input bits change state, an interrupt is generated to automatically wake up your application. This can greatly simplify your application program and eliminate the need to continuously poll inputs. Each input is rectified by photo-coupler diodes, and is therefore polarity-insensitive - positive, negative, and AC voltage inputs are all acceptable. Zero crossings and glitches are eliminated by input filters. The input range is up to 60 VDC or AC rms at frequencies of 40 Hz to 10 kHz. Model No. of Bits Max Input Voltage Change-of-State Interrupt Capability AC Filter 104-IDI-48A 48 31V No Yes 104-IDI-48AC 48 31V Yes Yes 104-IDI-48B 48 60V No Yes 104-IDI-48BC 48 60V Yes Yes These boards are especially useful in applications where high common-mode external voltages are present. Isolation is required to guard electronics from transient voltage spikes and offers greater common-mode noise rejection in electronically noisy surroundings containing industrial machinery and inductive loads. These applications include factory automation, energy management, industrial ON/OFF control, security systems, manufacturing test, and process monitoring. In addition to protecting industrial applications from accidental contact with high external voltages, the isolation provided eliminates troublesome ground loops. The optically-isolated digital inputs are split into two 50-pin IDC-type headers, each containing 24 channels. Accessories available include a wide variety of ribbon cables and screw terminal boards for quick and easy connectivity. These PC/104 boards can be installed in any embedded system that supports PC/104 or PC/104+ modules. I/O connectors ship standard as right-angle pin type but can also be ordered as vertical to avoid obstructions by other system components or enclosure constraints. This high-density I/O board is available with a variety of options such as an economy version (no change-of-state), extended temperature (-40°C to +85°C), higher input ranges, etc. Let us know what you need for your OEM application and we'll supply it, saving you time and money by buying only what you need. If you'd like this board delivered in an embedded system, we'd be glad to provide integration at a competitive rate. Consider using it as part of our ETX-NANO-104 motherboard, our rugged E4-DAS Fanless Embedded Computer, or our IE-DAS Embedded System. For complete details on that and our other fine products give us a call at 800-326-1649 and speak with an application specialist that can help find a solution that is right for you and your project. APPLICATIONS Factory automation Energy management Industrial ON/OFF control Security systems Manufacturing test Process monitoring SOFTWARE These boards are supported for use in most operating systems and include a free software package compatible with DOS, Linux, and Windows XP/2003/2008/7/8/8.1 . This package contains sample programs and source code in "C" for DOS, and Visual Basic, Delphi, and Visual C++ for Windows. Also incorporated is a graphical setup program in Windows. Linux support includes installation files and basic samples for programming from user level via an open source kernel driver.
Datasheet
Description
Features 48 individually optically isolated AC/DC inputs Polarity-insensitive AC/DC inputs accept up to 60 VDC or AC rms AC or voltage transient filtering Optically isolated channel-to-channel and channel-to-ground Factory Options: (call for pricing and availability) 0 to 70°C and -40 to +85°C versions available Change-of-state detection (COS IRQ) on selected inputs Higher input ranges Right-angle or vertical I/O connectors RoHS Available. Please contact us for ordering information The 104-IDI-48 family boards are 48-channel PC/104 utility boards which feature 48 individually optically isolated digital inputs. They are ideal for use in control and instrumentation applications where high voltage protection is required. Individual channel-to-channel isolation allows every channel to be physically and electrically separated from the others. Enabled inputs feature a change-of-state detection capability (denoted by a "C" at the end of the model number) which provides a means to automatically interrupt the host computer in real time. When one or more input bits change state, an interrupt is generated to automatically wake up your application. This can greatly simplify your application program and eliminate the need to continuously poll inputs. Each input is rectified by photo-coupler diodes, and is therefore polarity-insensitive - positive, negative, and AC voltage inputs are all acceptable. Zero crossings and glitches are eliminated by input filters. The input range is up to 60 VDC or AC rms at frequencies of 40 Hz to 10 kHz. Model No. of Bits Max Input Voltage Change-of-State Interrupt Capability AC Filter 104-IDI-48A 48 31V No Yes 104-IDI-48AC 48 31V Yes Yes 104-IDI-48B 48 60V No Yes 104-IDI-48BC 48 60V Yes Yes These boards are especially useful in applications where high common-mode external voltages are present. Isolation is required to guard electronics from transient voltage spikes and offers greater common-mode noise rejection in electronically noisy surroundings containing industrial machinery and inductive loads. These applications include factory automation, energy management, industrial ON/OFF control, security systems, manufacturing test, and process monitoring. In addition to protecting industrial applications from accidental contact with high external voltages, the isolation provided eliminates troublesome ground loops. The optically-isolated digital inputs are split into two 50-pin IDC-type headers, each containing 24 channels. Accessories available include a wide variety of ribbon cables and screw terminal boards for quick and easy connectivity. These PC/104 boards can be installed in any embedded system that supports PC/104 or PC/104+ modules. I/O connectors ship standard as right-angle pin type but can also be ordered as vertical to avoid obstructions by other system components or enclosure constraints. This high-density I/O board is available with a variety of options such as an economy version (no change-of-state), extended temperature (-40°C to +85°C), higher input ranges, etc. Let us know what you need for your OEM application and we'll supply it, saving you time and money by buying only what you need. If you'd like this board delivered in an embedded system, we'd be glad to provide integration at a competitive rate. Consider using it as part of our ETX-NANO-104 motherboard, our rugged E4-DAS Fanless Embedded Computer, or our IE-DAS Embedded System. For complete details on that and our other fine products give us a call at 800-326-1649 and speak with an application specialist that can help find a solution that is right for you and your project. APPLICATIONS Factory automation Energy management Industrial ON/OFF control Security systems Manufacturing test Process monitoring SOFTWARE These boards are supported for use in most operating systems and include a free software package compatible with DOS, Linux, and Windows XP/2003/2008/7/8/8.1 . This package contains sample programs and source code in "C" for DOS, and Visual Basic, Delphi, and Visual C++ for Windows. Also incorporated is a graphical setup program in Windows. Linux support includes installation files and basic samples for programming from user level via an open source kernel driver.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
48-Channel Optically Isolated Digital Input Boards - 104-IDI-48A - ACCES I/O Products, Inc.
San Diego, CA, USA
48-Channel Optically Isolated Digital Input Boards
104-IDI-48A
48-Channel Optically Isolated Digital Input Boards 104-IDI-48A
Features 48 individually optically isolated AC/DC inputs Polarity-insensitive AC/DC inputs accept up to 60 VDC or AC rms AC or voltage transient filtering Optically isolated channel-to-channel and channel-to-ground Factory Options: (call for pricing and availability) 0 to 70°C and -40 to +85°C versions available Change-of-state detection (COS IRQ) on selected inputs Higher input ranges Right-angle or vertical I/O connectors RoHS Available. Please contact us for ordering information The 104-IDI-48 family boards are 48-channel PC/104 utility boards which feature 48 individually optically isolated digital inputs. They are ideal for use in control and instrumentation applications where high voltage protection is required. Individual channel-to-channel isolation allows every channel to be physically and electrically separated from the others. Enabled inputs feature a change-of-state detection capability (denoted by a "C" at the end of the model number) which provides a means to automatically interrupt the host computer in real time. When one or more input bits change state, an interrupt is generated to automatically wake up your application. This can greatly simplify your application program and eliminate the need to continuously poll inputs. Each input is rectified by photo-coupler diodes, and is therefore polarity-insensitive - positive, negative, and AC voltage inputs are all acceptable. Zero crossings and glitches are eliminated by input filters. The input range is up to 60 VDC or AC rms at frequencies of 40 Hz to 10 kHz. Model No. of Bits Max Input Voltage Change-of-State Interrupt Capability AC Filter 104-IDI-48A 48 31V No Yes 104-IDI-48AC 48 31V Yes Yes 104-IDI-48B 48 60V No Yes 104-IDI-48BC 48 60V Yes Yes These boards are especially useful in applications where high common-mode external voltages are present. Isolation is required to guard electronics from transient voltage spikes and offers greater common-mode noise rejection in electronically noisy surroundings containing industrial machinery and inductive loads. These applications include factory automation, energy management, industrial ON/OFF control, security systems, manufacturing test, and process monitoring. In addition to protecting industrial applications from accidental contact with high external voltages, the isolation provided eliminates troublesome ground loops. The optically-isolated digital inputs are split into two 50-pin IDC-type headers, each containing 24 channels. Accessories available include a wide variety of ribbon cables and screw terminal boards for quick and easy connectivity. These PC/104 boards can be installed in any embedded system that supports PC/104 or PC/104+ modules. I/O connectors ship standard as right-angle pin type but can also be ordered as vertical to avoid obstructions by other system components or enclosure constraints. This high-density I/O board is available with a variety of options such as an economy version (no change-of-state), extended temperature (-40°C to +85°C), higher input ranges, etc. Let us know what you need for your OEM application and we'll supply it, saving you time and money by buying only what you need. If you'd like this board delivered in an embedded system, we'd be glad to provide integration at a competitive rate. Consider using it as part of our ETX-NANO-104 motherboard, our rugged E4-DAS Fanless Embedded Computer, or our IE-DAS Embedded System. For complete details on that and our other fine products give us a call at 800-326-1649 and speak with an application specialist that can help find a solution that is right for you and your project. APPLICATIONS Factory automation Energy management Industrial ON/OFF control Security systems Manufacturing test Process monitoring SOFTWARE These boards are supported for use in most operating systems and include a free software package compatible with DOS, Linux, and Windows XP/2003/2008/7/8/8.1 . This package contains sample programs and source code in "C" for DOS, and Visual Basic, Delphi, and Visual C++ for Windows. Also incorporated is a graphical setup program in Windows. Linux support includes installation files and basic samples for programming from user level via an open source kernel driver.

Features

  • 48 individually optically isolated AC/DC inputs
  • Polarity-insensitive AC/DC inputs accept up to 60 VDC or AC rms
  • AC or voltage transient filtering
  • Optically isolated channel-to-channel and channel-to-ground

Factory Options: (call for pricing and availability)

  • 0 to 70°C and -40 to +85°C versions available
  • Change-of-state detection (COS IRQ) on selected inputs
  • Higher input ranges
  • Right-angle or vertical I/O connectors
  • RoHS Available. Please contact us for ordering information

The 104-IDI-48 family boards are 48-channel PC/104 utility boards which feature 48 individually optically isolated digital inputs. They are ideal for use in control and instrumentation applications where high voltage protection is required. Individual channel-to-channel isolation allows every channel to be physically and electrically separated from the others.

Enabled inputs feature a change-of-state detection capability (denoted by a "C" at the end of the model number) which provides a means to automatically interrupt the host computer in real time. When one or more input bits change state, an interrupt is generated to automatically wake up your application. This can greatly simplify your application program and eliminate the need to continuously poll inputs. Each input is rectified by photo-coupler diodes, and is therefore polarity-insensitive - positive, negative, and AC voltage inputs are all acceptable. Zero crossings and glitches are eliminated by input filters. The input range is up to 60 VDC or AC rms at frequencies of 40 Hz to 10 kHz.

Model

No. of BitsMax Input VoltageChange-of-State
Interrupt Capability
AC Filter
104-IDI-48A4831VNoYes
104-IDI-48AC4831VYesYes
104-IDI-48B4860VNoYes
104-IDI-48BC4860VYesYes

These boards are especially useful in applications where high common-mode external voltages are present. Isolation is required to guard electronics from transient voltage spikes and offers greater common-mode noise rejection in electronically noisy surroundings containing industrial machinery and inductive loads. These applications include factory automation, energy management, industrial ON/OFF control, security systems, manufacturing test, and process monitoring. In addition to protecting industrial applications from accidental contact with high external voltages, the isolation provided eliminates troublesome ground loops. The optically-isolated digital inputs are split into two 50-pin IDC-type headers, each containing 24 channels. Accessories available include a wide variety of ribbon cables and screw terminal boards for quick and easy connectivity.

These PC/104 boards can be installed in any embedded system that supports PC/104 or PC/104+ modules. I/O connectors ship standard as right-angle pin type but can also be ordered as vertical to avoid obstructions by other system components or enclosure constraints. This high-density I/O board is available with a variety of options such as an economy version (no change-of-state), extended temperature (-40°C to +85°C), higher input ranges, etc. Let us know what you need for your OEM application and we'll supply it, saving you time and money by buying only what you need.

If you'd like this board delivered in an embedded system, we'd be glad to provide integration at a competitive rate. Consider using it as part of our ETX-NANO-104 motherboard, our rugged E4-DAS Fanless Embedded Computer, or our IE-DAS Embedded System. For complete details on that and our other fine products give us a call at 800-326-1649 and speak with an application specialist that can help find a solution that is right for you and your project.

APPLICATIONS

  • Factory automation
  • Energy management
  • Industrial ON/OFF control
  • Security systems
  • Manufacturing test
  • Process monitoring

SOFTWARE

These boards are supported for use in most operating systems and include a free software package compatible with DOS, Linux, and Windows XP/2003/2008/7/8/8.1. This package contains sample programs and source code in "C" for DOS, and Visual Basic, Delphi, and Visual C++ for Windows. Also incorporated is a graphical setup program in Windows. Linux support includes installation files and basic samples for programming from user level via an open source kernel driver.

Supplier's Site Datasheet

Technical Specifications

  ACCES I/O Products, Inc.
Product Category Data Acquisition
Product Number 104-IDI-48A
Product Name 48-Channel Optically Isolated Digital Input Boards
Data Acquisition Data Acquisition Card; Input Module
Form Factor PC Board
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

High Density Voltage Discrete Input Module - MAQ20-DIVC20 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor DIN Rail
User Interface None
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details