ACCES I/O Products, Inc. 16 USB Isolated Digital Input Modules USB-II16

Description
Features High-speed USB 2.0 device, USB 3.0 and 1.1 compatible 16 optically isolated inputs 16 Form C electromechanical 1A relays Internal, removable screw terminal board for easy wiring Small (4" x 4"x 1.4") rugged industrial enclosure Custom high-speed function driver PC/104 module size and mounting compatibility Type B USB connector features industrial strength and high-retention design Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping FACTORY OPTIONS Eight or four input/output versions available Input only and relay only versions External power from AC/DC adapter for high current capabilities OEM (board only) version with PC/104 mounting holes and PCB footprint for added flexibility in embedded applications DIN rail mounting provision RoHS Available. Please contact us for ordering information
Description
Features High-speed USB 2.0 device, USB 3.0 and 1.1 compatible 16 optically isolated inputs 16 Form C electromechanical 1A relays Internal, removable screw terminal board for easy wiring Small (4" x 4"x 1.4") rugged industrial enclosure Custom high-speed function driver PC/104 module size and mounting compatibility Type B USB connector features industrial strength and high-retention design Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping FACTORY OPTIONS Eight or four input/output versions available Input only and relay only versions External power from AC/DC adapter for high current capabilities OEM (board only) version with PC/104 mounting holes and PCB footprint for added flexibility in embedded applications DIN rail mounting provision RoHS Available. Please contact us for ordering information

Suppliers

Company
Product
Description
Supplier Links
16 USB Isolated Digital Input Modules - USB-II16 - ACCES I/O Products, Inc.
San Diego, CA, USA
16 USB Isolated Digital Input Modules
USB-II16
16 USB Isolated Digital Input Modules USB-II16
Features High-speed USB 2.0 device, USB 3.0 and 1.1 compatible 16 optically isolated inputs 16 Form C electromechanical 1A relays Internal, removable screw terminal board for easy wiring Small (4" x 4"x 1.4") rugged industrial enclosure Custom high-speed function driver PC/104 module size and mounting compatibility Type B USB connector features industrial strength and high-retention design Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping FACTORY OPTIONS Eight or four input/output versions available Input only and relay only versions External power from AC/DC adapter for high current capabilities OEM (board only) version with PC/104 mounting holes and PCB footprint for added flexibility in embedded applications DIN rail mounting provision RoHS Available. Please contact us for ordering information

Features

  • High-speed USB 2.0 device, USB 3.0 and 1.1 compatible
  • 16 optically isolated inputs
  • 16 Form C electromechanical 1A relays
  • Internal, removable screw terminal board for easy wiring
  • Small (4" x 4"x 1.4") rugged industrial enclosure
  • Custom high-speed function driver
  • PC/104 module size and mounting compatibility
  • Type B USB connector features industrial strength and high-retention design
  • Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping

FACTORY OPTIONS

  • Eight or four input/output versions available
  • Input only and relay only versions
  • External power from AC/DC adapter for high current capabilities
  • OEM (board only) version with PC/104 mounting holes and PCB footprint for added flexibility in embedded applications
  • DIN rail mounting provision
  • RoHS Available. Please contact us for ordering information
Supplier's Site

Technical Specifications

  ACCES I/O Products, Inc.
Product Category Data Acquisition
Product Number USB-II16
Product Name 16 USB Isolated Digital Input Modules
Data Acquisition Input Module
Form Factor PC Board (optional feature); DIN Rail (optional feature); Stand-alone
User Interface Computer Programmable
Host Connection USB
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

4 x RTD in Ex i - profibus-interface-4-x-rtd-in-ex-i - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -25 to 60 F (-32 to 16 C)
View Details
EK1100-0008 | EtherCAT Coupler with M8 connection -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details