USB-II16-OEM -- 16 USB ISOLATED DIGITAL INPUT MODULES
ACCES I/O Products, Inc.16 USB Isolated Digital Input ModulesUSB-II16-OEM
Description
Features
Small, portable, digital input module provides up to 16-channels
High-speed USB 2.0 device, USB 3.0 and 1.1 compatible
16, 8, or 4 optically isolated inputs
Jumper selectable filters for AC and noisy DC inputs
On-board 45 degree angled screw terminals
USB/104 form-factor for OEM embedded applications
PC/104 module size (3.550" by 3.775") and mounting compatibility
Stackable or unstackable USB/104 OEM embedded board
Alternate micro-fit embedded USB header connector
Custom high-speed function driver (non-HID)
Type B USB connector features industrial strength and high-retention design
LabVIEW VI driver
FACTORY OPTIONS
Eight or four input/output versions available
External power components and AC/DC adapter
Extended operating temperature (-40°C to +85°C)
Screw terminals for power input provide high retention connection
RoHS Available. Please contact us for ordering information
ACCES I/O Products, Inc.
Done
Datasheet
Description
Features
Small, portable, digital input module provides up to 16-channels
High-speed USB 2.0 device, USB 3.0 and 1.1 compatible
16, 8, or 4 optically isolated inputs
Jumper selectable filters for AC and noisy DC inputs
On-board 45 degree angled screw terminals
USB/104 form-factor for OEM embedded applications
PC/104 module size (3.550" by 3.775") and mounting compatibility
Stackable or unstackable USB/104 OEM embedded board
Alternate micro-fit embedded USB header connector
Custom high-speed function driver (non-HID)
Type B USB connector features industrial strength and high-retention design
LabVIEW VI driver
FACTORY OPTIONS
Eight or four input/output versions available
External power components and AC/DC adapter
Extended operating temperature (-40°C to +85°C)
Screw terminals for power input provide high retention connection
RoHS Available. Please contact us for ordering information
Features
Small, portable, digital input module provides up to 16-channels
High-speed USB 2.0 device, USB 3.0 and 1.1 compatible
16, 8, or 4 optically isolated inputs
Jumper selectable filters for AC and noisy DC inputs
On-board 45 degree angled screw terminals
USB/104 form-factor for OEM embedded applications
PC/104 module size (3.550" by 3.775") and mounting compatibility
Stackable or unstackable USB/104 OEM embedded board
Alternate micro-fit embedded USB header connector
Custom high-speed function driver (non-HID)
Type B USB connector features industrial strength and high-retention design
LabVIEW VI driver
FACTORY OPTIONS
Eight or four input/output versions available
External power components and AC/DC adapter
Extended operating temperature (-40°C to +85°C)
Screw terminals for power input provide high retention connection
RoHS Available. Please contact us for ordering information
Features
Small, portable, digital input module provides up to 16-channels
High-speed USB 2.0 device, USB 3.0 and 1.1 compatible
16, 8, or 4 optically isolated inputs
Jumper selectable filters for AC and noisy DC inputs
On-board 45 degree angled screw terminals
USB/104 form-factor for OEM embedded applications
PC/104 module size (3.550" by 3.775") and mounting compatibility
Stackable or unstackable USB/104 OEM embedded board
Alternate micro-fit embedded USB header connector
Custom high-speed function driver (non-HID)
Type B USB connector features industrial strength and high-retention design
LabVIEW VI driver
FACTORY OPTIONS
Eight or four input/output versions available
External power components and AC/DC adapter
Extended operating temperature (-40°C to +85°C)
Screw terminals for power input provide high retention connection
RoHS Available. Please contact us for ordering information