Groschopp, Inc. Datasheets for Gearmotors
Gearmotors consist of an AC or DC motor with an integral gearbox or gear head typically used to adjust the motor's output speed and torque.
Gearmotors: Learn more
| Product Name | Notes |
|---|---|
| Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft... | |
| Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic oil lubricant Turned, heat-treated and ground shaft Ball bearings Multiple mounting positions... | |
| Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball... |
| << Prev | Next >> |