Groschopp, Inc. Groschopp Parallel Shaft AC Gearmotors 81539

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft AC Gearmotor, part number 81539, operates on a 230V, 60Hz AC power supply and features a two-pole motor design with a maximum speed of 3200 RPM. It has a gear ratio of 320:1, providing significant torque output. The gearmotor is rated for continuous duty and can deliver a breakdown torque of up to 1182.78 lb-in under cold conditions. The efficiency ratings for the motor and gearbox are 51.1% and 40.8%, respectively, resulting in a system efficiency of 20.9%. The unit operates at a current of 1.15 amps and has a power output of 0.0209 HP under start/stall conditions. This gearmotor is suitable for applications requiring high torque at low speeds.

Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft AC Gearmotor, part number 81539, operates on a 230V, 60Hz AC power supply and features a two-pole motor design with a maximum speed of 3200 RPM. It has a gear ratio of 320:1, providing significant torque output. The gearmotor is rated for continuous duty and can deliver a breakdown torque of up to 1182.78 lb-in under cold conditions. The efficiency ratings for the motor and gearbox are 51.1% and 40.8%, respectively, resulting in a system efficiency of 20.9%. The unit operates at a current of 1.15 amps and has a power output of 0.0209 HP under start/stall conditions. This gearmotor is suitable for applications requiring high torque at low speeds.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Parallel Shaft AC Gearmotors - 81539 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Parallel Shaft AC Gearmotors
81539
Groschopp Parallel Shaft AC Gearmotors 81539
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 81539
Product Name Groschopp Parallel Shaft AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - BD59ZY90 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Gear Type Worm
Units Metric
View Details
50mm mini linear servo - P16-50-22-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
DC-Gearmotors Series 2619 ... SR ... IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 24.0 VDC
Torque Constant 4.45 in-oz/amp (31.4 mN-m/amp)
View Details
Motors - AC, DC - 403-1113225018-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details