Groschopp, Inc. Groschopp Planetary DC Gearmotors 85261

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 85261, operates at a voltage of 130 V DC and has a maximum speed of 2450 RPM. It features a gearbox with a 59:1 ratio, providing a balance between speed and torque. The motor exhibits a continuous duty cycle with an efficiency rating of 73.6% for the gearbox, 57.3% for the motor, and 42.2% for the overall system. Under start/stall conditions, it can deliver a torque of 52.3 lb-in at a current draw of 0.45 amps, with a maximum stall torque of 367.56 lb-in at 2.05 amps. This gearmotor is suitable for applications requiring reliable performance and efficiency in a compact design.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 85261, operates at a voltage of 130 V DC and has a maximum speed of 2450 RPM. It features a gearbox with a 59:1 ratio, providing a balance between speed and torque. The motor exhibits a continuous duty cycle with an efficiency rating of 73.6% for the gearbox, 57.3% for the motor, and 42.2% for the overall system. Under start/stall conditions, it can deliver a torque of 52.3 lb-in at a current draw of 0.45 amps, with a maximum stall torque of 367.56 lb-in at 2.05 amps. This gearmotor is suitable for applications requiring reliable performance and efficiency in a compact design.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary DC Gearmotors - 85261 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary DC Gearmotors
85261
Groschopp Planetary DC Gearmotors 85261
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 85261
Product Name Groschopp Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
DC Voltage Range 130.0 VDC
Output Power 0.0344 HP
Continuous Current 0.4600 amps
Unlock Full Specs
to access all available technical data

Similar Products

Gear Motor - PG90 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
150mm mini linear servo - P16-150-64-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
Motors - AC, DC - 403-1113225019-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
PMDC Spur Gearmotor - Hansen Series 121-4 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details