Groschopp, Inc. Groschopp Planetary DC Gearmotors 85381

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 85381, operates at a voltage of 90 V DC and has a maximum speed of 1650 RPM. It features a gearbox with a 59:1 gear ratio, providing significant torque capabilities. The motor can deliver a continuous torque of 383.4 lb-in at a current draw of 2.11 amps, with a stall torque of 3004.95 lb-in at 14.37 amps. The efficiency ratings are notable, with the gearbox achieving 85.9% efficiency, the motor at 80.1%, and the overall system at 68.9%. This gearmotor is designed for continuous duty cycles and is suitable for applications requiring high torque and efficiency.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 85381, operates at a voltage of 90 V DC and has a maximum speed of 1650 RPM. It features a gearbox with a 59:1 gear ratio, providing significant torque capabilities. The motor can deliver a continuous torque of 383.4 lb-in at a current draw of 2.11 amps, with a stall torque of 3004.95 lb-in at 14.37 amps. The efficiency ratings are notable, with the gearbox achieving 85.9% efficiency, the motor at 80.1%, and the overall system at 68.9%. This gearmotor is designed for continuous duty cycles and is suitable for applications requiring high torque and efficiency.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary DC Gearmotors - 85381 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary DC Gearmotors
85381
Groschopp Planetary DC Gearmotors 85381
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 85381
Product Name Groschopp Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.1742 HP
Unlock Full Specs
to access all available technical data