Groschopp, Inc. Groschopp Planetary Brushless DC Gearmotors 85029

Description
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic oil lubricant Turned, heat-treated and ground shaft Ball bearings Multiple mounting positions Rugged cast housing
Datasheet
Description
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic oil lubricant Turned, heat-treated and ground shaft Ball bearings Multiple mounting positions Rugged cast housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary Brushless DC Gearmotors - 85029 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary Brushless DC Gearmotors
85029
Groschopp Planetary Brushless DC Gearmotors 85029
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic oil lubricant Turned, heat-treated and ground shaft Ball bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature
  • High-efficiency synthetic oil lubricant
  • Turned, heat-treated and ground shaft
  • Ball bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 85029
Product Name Groschopp Planetary Brushless DC Gearmotors
Motor Type DC Motor
Commutation Brushless
AC Motor Features Reversible (optional feature)
DC Voltage Range 163.0 VDC
Output Power 0.1632 HP
Unlock Full Specs
to access all available technical data