Groschopp, Inc. Groschopp Planetary Brushless DC Gearmotors 85009

Description
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic oil lubricant Turned, heat-treated and ground shaft Ball bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic oil lubricant Turned, heat-treated and ground shaft Ball bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary Brushless DC Gearmotor, part number 85009, operates at a voltage of 163 V DC and has a maximum speed of 3700 RPM. It features a 5:1 gear ratio and is designed for continuous duty cycles. The motor exhibits an efficiency of 62.0%, while the motor and system efficiencies are 68.8% and 42.6%, respectively. Under start/stall conditions, it can deliver a torque of 5.1 lb-in at a current of 0.65 amps and a power output of 45 watts, equating to approximately 0.0599 HP. The gearmotor is suitable for applications requiring low noise and long operational life, with a maximum internal temperature rating of 130 degrees C.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary Brushless DC Gearmotor, part number 85009, operates at a voltage of 163 V DC and has a maximum speed of 3700 RPM. It features a 5:1 gear ratio and is designed for continuous duty cycles. The motor exhibits an efficiency of 62.0%, while the motor and system efficiencies are 68.8% and 42.6%, respectively. Under start/stall conditions, it can deliver a torque of 5.1 lb-in at a current of 0.65 amps and a power output of 45 watts, equating to approximately 0.0599 HP. The gearmotor is suitable for applications requiring low noise and long operational life, with a maximum internal temperature rating of 130 degrees C.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary Brushless DC Gearmotors - 85009 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary Brushless DC Gearmotors
85009
Groschopp Planetary Brushless DC Gearmotors 85009
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic oil lubricant Turned, heat-treated and ground shaft Ball bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature
  • High-efficiency synthetic oil lubricant
  • Turned, heat-treated and ground shaft
  • Ball bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 85009
Product Name Groschopp Planetary Brushless DC Gearmotors
Motor Type DC Motor
Commutation Brushless
AC Motor Features Reversible (optional feature)
DC Voltage Range 163.0 VDC
Output Power 0.0599 HP
Unlock Full Specs
to access all available technical data