Groschopp, Inc. Groschopp Planetary DC Gearmotors 85339

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 85339, operates at a voltage of 90 V DC and has a maximum speed of 1700 RPM. It features a gearbox with a 124:1 gear ratio, providing significant torque capabilities. The motor can deliver a continuous torque of up to 432.3 lb-in at a current draw of 1.37 amps, with a stall torque of 2516.06 lb-in at 6.37 amps. The efficiency ratings are 85.0% for the gearbox, 71.5% for the motor, and 60.8% for the overall system. This gearmotor is designed for continuous duty cycles and is suitable for applications requiring high torque and efficiency.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 85339, operates at a voltage of 90 V DC and has a maximum speed of 1700 RPM. It features a gearbox with a 124:1 gear ratio, providing significant torque capabilities. The motor can deliver a continuous torque of up to 432.3 lb-in at a current draw of 1.37 amps, with a stall torque of 2516.06 lb-in at 6.37 amps. The efficiency ratings are 85.0% for the gearbox, 71.5% for the motor, and 60.8% for the overall system. This gearmotor is designed for continuous duty cycles and is suitable for applications requiring high torque and efficiency.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary DC Gearmotors - 85339 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary DC Gearmotors
85339
Groschopp Planetary DC Gearmotors 85339
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 85339
Product Name Groschopp Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.0915 HP
Unlock Full Specs
to access all available technical data

Similar Products

150mm mini linear servo - P16-150-22-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
Brushless DC Geared Motor - 90BYB Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
SXA Gear Motor, 200V Batteryless - SXA50AW_-VL155-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 6.7 HP
Gearbox Ratio 25 : 1
Units Metric
View Details