Groschopp, Inc. Groschopp Planetary DC Gearmotors 85487

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 85487, operates at a voltage of 12 V DC and has a no-load speed of 2350 RPM. It features a gearbox with a 300:1 gear ratio, providing significant torque output. The motor has a continuous duty cycle and operates efficiently, with a system efficiency of 38.6%. The maximum stall current is 61.82 amps, producing a stall torque of 5267.22 lb-in. The motor is designed for durability and longevity, with components that can withstand high temperatures and a rugged cast housing. This gearmotor is suitable for applications requiring high torque and efficiency in a compact form factor.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 85487, operates at a voltage of 12 V DC and has a no-load speed of 2350 RPM. It features a gearbox with a 300:1 gear ratio, providing significant torque output. The motor has a continuous duty cycle and operates efficiently, with a system efficiency of 38.6%. The maximum stall current is 61.82 amps, producing a stall torque of 5267.22 lb-in. The motor is designed for durability and longevity, with components that can withstand high temperatures and a rugged cast housing. This gearmotor is suitable for applications requiring high torque and efficiency in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary DC Gearmotors - 85487 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary DC Gearmotors
85487
Groschopp Planetary DC Gearmotors 85487
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 85487
Product Name Groschopp Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0664 HP
Unlock Full Specs
to access all available technical data