Groschopp, Inc. Groschopp Planetary Brushless DC Gearmotors 85047

Description
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic oil lubricant Turned, heat-treated and ground shaft Ball bearings Multiple mounting positions Rugged cast housing
Datasheet
Description
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic oil lubricant Turned, heat-treated and ground shaft Ball bearings Multiple mounting positions Rugged cast housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary Brushless DC Gearmotors - 85047 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary Brushless DC Gearmotors
85047
Groschopp Planetary Brushless DC Gearmotors 85047
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic oil lubricant Turned, heat-treated and ground shaft Ball bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature
  • High-efficiency synthetic oil lubricant
  • Turned, heat-treated and ground shaft
  • Ball bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 85047
Product Name Groschopp Planetary Brushless DC Gearmotors
Motor Type DC Motor
Commutation Brushless
AC Motor Features Reversible (optional feature)
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Unlock Full Specs
to access all available technical data