Groschopp, Inc. Groschopp Parallel Shaft AC Gearmotors 81525

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft AC Gearmotor, part number 81525, operates at a voltage of 230V and a frequency of 60Hz. It features a two-pole motor with a maximum speed of 3200 RPM and a gear ratio of 60:1, resulting in an output speed of approximately 53.3 RPM. The gearmotor delivers a torque of 60.5 lb-in and has a current draw of 0.38 amps, providing an output power of 0.0512 HP. The efficiency ratings for the motor, gearbox, and overall system are 54.3%, 61.8%, and 33.6%, respectively. Under start/stall conditions, the motor draws a current of 1.15 amps and can produce a torque of 161.47 lb-in. The gearmotor is designed for continuous duty cycles, making it suitable for various applications requiring reliable performance.

Datasheet Summary
Powered by GS/AI

The Groschopp Parallel Shaft AC Gearmotor, part number 81525, operates at a voltage of 230V and a frequency of 60Hz. It features a two-pole motor with a maximum speed of 3200 RPM and a gear ratio of 60:1, resulting in an output speed of approximately 53.3 RPM. The gearmotor delivers a torque of 60.5 lb-in and has a current draw of 0.38 amps, providing an output power of 0.0512 HP. The efficiency ratings for the motor, gearbox, and overall system are 54.3%, 61.8%, and 33.6%, respectively. Under start/stall conditions, the motor draws a current of 1.15 amps and can produce a torque of 161.47 lb-in. The gearmotor is designed for continuous duty cycles, making it suitable for various applications requiring reliable performance.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Parallel Shaft AC Gearmotors - 81525 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Parallel Shaft AC Gearmotors
81525
Groschopp Parallel Shaft AC Gearmotors 81525
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 81525
Product Name Groschopp Parallel Shaft AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

25mm micro linear servo 50:1 - P8-25-50-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-408) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXA Gear Motor, 400V Batteryless - SXA25DW_-VL120-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 3.35 HP
Gearbox Ratio 25 : 1
Units Metric
View Details