Groschopp, Inc. Groschopp Planetary DC Gearmotors 85437

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 85437, operates at a voltage of 12 V DC and has a maximum speed of 2400 RPM. It features a gearbox with a 300:1 gear ratio, providing significant torque output. The motor can deliver a stall torque of up to 1482.75 lb-in and operates efficiently under continuous duty cycles. The efficiency ratings are 68.2% for the motor and 16.2% for the gearbox, contributing to an overall system efficiency of 11.1%. The motor's starting current is 5.9 amps, while the stall current can reach up to 22.45 amps. This gearmotor is suitable for applications requiring high torque and low speed, making it a viable option for various engineering projects.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 85437, operates at a voltage of 12 V DC and has a maximum speed of 2400 RPM. It features a gearbox with a 300:1 gear ratio, providing significant torque output. The motor can deliver a stall torque of up to 1482.75 lb-in and operates efficiently under continuous duty cycles. The efficiency ratings are 68.2% for the motor and 16.2% for the gearbox, contributing to an overall system efficiency of 11.1%. The motor's starting current is 5.9 amps, while the stall current can reach up to 22.45 amps. This gearmotor is suitable for applications requiring high torque and low speed, making it a viable option for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary DC Gearmotors - 85437 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary DC Gearmotors
85437
Groschopp Planetary DC Gearmotors 85437
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 85437
Product Name Groschopp Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0038 HP
Unlock Full Specs
to access all available technical data

Similar Products

25mm micro linear servo 50:1 - P8-25-50-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
LRPX16 16mm BLDC Planetary Gear Motor - Low Noise RapidPower™ Xtreme Series - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
View Details
Brushless DC Geared Motor - 57BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
SXP Gear Motor, 200V Batteryless - SXP04AW_-VL070-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.5361 HP
Gearbox Ratio 3 : 1
Units Metric
View Details