Groschopp, Inc. Groschopp Planetary DC Gearmotors 85349

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary DC Gearmotors - 85349 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary DC Gearmotors
85349
Groschopp Planetary DC Gearmotors 85349
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 85349
Product Name Groschopp Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
DC Voltage Range 130.0 VDC
Output Power 0.1283 HP
Continuous Current 1.14 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 6685534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 708.0 In-lbs (816 kg-cm)
View Details
SXG Gear Motor, 400V Batteryless - SXG09DW_-VL090-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.14 HP
Gearbox Ratio 5 : 1
Units Metric
View Details
845 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0020B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1169 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.1429 HP
View Details